EN
  • EN
  • DE

LTC4557EUD#PBF

Part No LTC4557EUD#PBF
Manufacturer Analog Devices Inc.
Catalog Interface - Specialized
Description LTC4557 - Dual SIM/Smart Card Power Supply and Interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN EP
Height 800 µm
Lead Free Yes
Max Junction Temperature (Tj) 125 °C
Maximum Operating Temperature 85 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 1.2 V
Number of Pins 16
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1072576-LTC4557EUD#PBF
Categories Interface - Specialized
Manufacturer Analog Devices Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LTC4557EUD#PBF CAD Model

Description

Analog Devices Inc. LTC4557EUD#PBF

The LTC4557EUD#PBF is a high-performance, dual SIM/Smart Card interface IC from Analog Devices Inc. that offers a compact, efficient, and reliable solution for mobile and telecommunications applications. This integrated circuit is designed to manage the interface between two SIM or Smart Cards and a host microprocessor, ensuring secure data transactions and connectivity.

Key Features:

  • Dual SIM/Smart Card Interfaces: It can interface with two cards simultaneously, allowing for greater flexibility and redundancy in applications where multiple service providers or multiple subscriber identities are needed.
  • Low Power Consumption: The device is optimized for low power operation, which is crucial for battery-powered devices such as mobile phones and portable communication devices.
  • Wide Voltage Range: It supports a wide range of supply voltages, from 2.7V to 5.5V, accommodating various system power requirements.
  • Integrated Level Shifters: The LTC4557EUD#PBF includes level shifters for both the SIM card and the digital interface, making it compatible with a variety of microprocessors and card voltages.
  • ESD Protection: The device features built-in electrostatic discharge (ESD) protection for enhanced durability and resilience in harsh environments.
  • Small Package Size: Housed in a compact 16-lead QFN package, the LTC4557EUD#PBF is designed for space-constrained applications.

Applications:

The LTC4557EUD#PBF is ideal for a range of applications that require dual SIM or Smart Card functionality. These include, but are not limited to:

  • Mobile Phones
  • Smartphones
  • Wireless Communication Modules
  • Personal Digital Assistants (PDAs)
  • Portable Point of Sale (POS) Systems

With its robust feature set and the reputation of Analog Devices Inc. for high-quality electronic components, the LTC4557EUD#PBF is an excellent choice for designers looking to add dual SIM/Smart Card capabilities to their next-generation communication devices.

You May Also Be Interested in

Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $13.0971
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
Maxim Integrated
Set-Top Boxes Interface 20-SOIC
Need more? Email Us
Molex, LLC
180 Connector Header, Male Pins Through Hole Black
Lowest to $27.2727
NXP / Nexperia
Interface 32-HTSSOP
Need more? Email Us
HARTING
8 Connector Plug, Male Pins Board Edge, Through Hole, Right Angle Natural Coax
Need more? Email Us
Zilog
IC INTERFACE SPECIALIZED 44PLCC
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9304 $63.4432
18+ $6.5070 $117.1260
28+ $6.3037 $176.5036
38+ $6.1004 $231.8152
49+ $5.8970 $288.9530
66+ $5.2869 $348.9354
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,790 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess