EN
  • EN
  • DE

NSI50150ADT4G

Part No NSI50150ADT4G
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description Adjustable Constant Current Regulator & LED Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Current Regulator
Voltage - Input 50V (Maximum)
Output Current 150mA ~ 350mA
Operating Temperature Range -55°C ~ 175°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK
Win Source Part Number 1232253-NSI50150ADT4G
Manufacturer Homepage www.onsemi.com
Family Name NSI50150AD
Introduction Date August 21, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NSI50150ADT4G CAD Model

Description

The NSI50150ADT4G is a cutting-edge adjustable current regulator developed by ON Semiconductor, designed to provide a constant current over a wide voltage range. This device is part of ON Semiconductor's constant current regulators (CCR) portfolio and it is specifically engineered to meet the demands of high-performance applications that require precise current regulation.

The NSI50150ADT4G is a versatile component that can handle a continuous output current of up to 150 mA. It is adjustable, which means that the output current can be set to the desired level by connecting an external resistor. This feature is particularly useful for applications that require custom current settings for different loads or conditions.

This device operates over a wide voltage range, making it suitable for various applications, from automotive to industrial lighting. Its robust design ensures reliability and longevity, which is crucial for applications that demand consistent performance over time. The NSI50150ADT4G offers thermal shutdown protection, which safeguards the device from overheating and potential damage, thereby enhancing its durability.

Housed in a compact DSN-2 (2.5x0.6 mm) package, the NSI50150ADT4G is designed for space-constrained applications. Its small form factor allows for integration into a wide array of designs without compromising on power or efficiency. This product is also characterized by its low dropout voltage, ensuring minimal power loss and higher efficiency in operation.

The NSI50150ADT4G is compliant with the Automotive Electronics Council (AEC-Q101) standards, which means it meets the strict quality and reliability requirements for automotive applications. This makes it an ideal choice for use in automotive lighting systems, where consistent and reliable current regulation is critical.

In summary, the ON Semiconductor NSI50150ADT4G is a highly reliable and efficient solution for applications requiring an adjustable constant current source. Its robust design, compliance with automotive standards, and thermal protection features make it a go-to component for designers looking to enhance the performance and reliability of their systems.

You May Also Be Interested in

Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.6146
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 20WQFN / Electronic Fuse Regulator 5.3A 20-WQFN (4x3)
Lowest to $1.6890
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7840 $50.9600
160+ $0.6433 $102.9280
245+ $0.6232 $152.6840
335+ $0.6031 $202.0385
430+ $0.5830 $250.6900
575+ $0.5227 $300.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,356 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess