EN
  • EN
  • DE

NRVBSS26NT3G

Part No NRVBSS26NT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 2A 60V 1202 SMB2 / Diode Schottky 60 V 2A Surface Mount SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 630 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 200 µA @ 60 V
Mounting Surface Mount
Case / Package DO-214AA, SMB
Supplier Device Package SMB
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NRVBSS26
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBSS26NT3GDKR,488-NRVBSS26NT3GTR,488-NRVBSS26NT3GCT
Standard Package 2,500
Win Source Part Number 1324524-NRVBSS26NT3G
Ultra Librarian 3D Model Ultra Librarian NRVBSS26NT3G CAD Model

Description

ON Semiconductor NRVBSS26NT3G Schottky Barrier Rectifier

The ON Semiconductor NRVBSS26NT3G is a high-performance Schottky Barrier Rectifier designed to meet the stringent requirements of modern electronic applications. This device is characterized by its low forward voltage drop and high current capability, making it an excellent choice for high-efficiency power management systems.

The NRVBSS26NT3G offers a maximum repetitive peak reverse voltage (V_RRM) of 60 volts and a non-repetitive peak reverse voltage (V_RSM) of the same value, providing a robust solution for circuits that experience high voltage transients. With a forward continuous current (I_F) of 2 amperes, this rectifier can handle significant current loads while maintaining a low forward voltage drop, which is typically 0.71 volts at 2 amperes. This low voltage drop translates to reduced power losses and improved overall system efficiency.

Designed with a power dissipation of 1.25 watts, the NRVBSS26NT3G can efficiently manage thermal conditions even under high current operation. Its operating junction temperature range of -55°C to +150°C ensures reliable performance across a wide range of environmental conditions.

This Schottky Barrier Rectifier comes in a compact SMB package, which is not only space-efficient but also offers excellent thermal performance due to its power pad design. This makes the NRVBSS26NT3G suitable for high-density circuit designs where space is at a premium and cooling is a concern.

ON Semiconductor has designed the NRVBSS26NT3G with an environmentally friendly approach, as it is lead-free, halogen-free, and RoHS compliant. This commitment to environmental sustainability ensures that the product can be used in a wide range of applications, including consumer electronics, automotive systems, and industrial equipment, without compromising on environmental regulations.

In summary, the ON Semiconductor NRVBSS26NT3G Schottky Barrier Rectifier is a reliable and efficient solution for designers looking to optimize their power management systems. Its low forward voltage drop, high current capability, and robust thermal performance make it an ideal choice for a variety of applications that demand high efficiency and compact design.

You May Also Be Interested in

Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Micro Commercial Co
Interface
Lowest to $0.0880
Comchip Technology
DIODE GEN PURP 1.6KV 1A DO214AC
Lowest to $0.2329
Nexperia USA Inc.
DIODE SCHOTT 100V 5A SOD128/CFP5
Lowest to $7.2762
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
660+ $0.0760 $50.1600
1,605+ $0.0624 $100.1520
2,480+ $0.0605 $150.0400
3,420+ $0.0585 $200.0700
4,420+ $0.0566 $250.1720
5,920+ $0.0507 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 660 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess