EN
  • EN
  • DE

NOIP1SN1300A-QTI

Part No NOIP1SN1300A-QTI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 1.3MP LVDS 48LCC / Image Sensor
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series PYTHON
Package Tray
Product Status Active
Base Product Number NOIP1SN1300
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235003-NOIP1SN1300A-QTI
Ultra Librarian 3D Model Ultra Librarian NOIP1SN1300A-QTI CAD Model

Description

ON Semiconductor NOIP1SN1300A-QTI Image Sensor

The NOIP1SN1300A-QTI from ON Semiconductor is a cutting-edge image sensor designed for a wide range of imaging applications. This high-performance sensor is part of ON Semiconductor's renowned portfolio of imaging products, known for their exceptional quality, reliability, and innovation. The NOIP1SN1300A-QTI sensor is specifically engineered to meet the demanding needs of industrial, medical, and scientific imaging systems, where high resolution and sensitivity are crucial.

With a 1.3-megapixel resolution, the NOIP1SN1300A-QTI delivers crisp and clear images, ensuring that fine details are captured with precision. The sensor features a 9.9 mm (1/2 inch) optical format and a pixel size of 4.8 µm x 4.8 µm, which contributes to its excellent light-gathering capabilities. This makes the sensor particularly well-suited for low-light conditions and applications requiring high dynamic range.

The NOIP1SN1300A-QTI is built with ON Semiconductor's advanced CMOS technology, which provides not only high image quality but also fast frame rates and low power consumption. This combination of features makes the sensor a versatile choice for both portable and stationary imaging systems. The sensor's global shutter function ensures that fast-moving objects are captured without distortion, making it ideal for machine vision and motion analysis applications.

Designed with flexibility in mind, the NOIP1SN1300A-QTI supports multiple readout modes, including full resolution, windowing, and binning, which allows for customization according to specific application requirements. The sensor's monochrome configuration also enables it to be used in systems where color information is not necessary, further enhancing its sensitivity to light.

The NOIP1SN1300A-QTI is equipped with a range of features such as on-chip analog-to-digital conversion, on-chip correlated double sampling, and programmable gain and exposure settings. These features simplify system design and allow for easy integration into a variety of imaging systems. With its robust design and advanced capabilities, the NOIP1SN1300A-QTI from ON Semiconductor is an excellent choice for developers and engineers looking for a reliable and high-quality image sensor.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
ON Semiconductor
2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1200V 3µm x 3µm 83-ODCSP (5.6x10)
Lowest to $57.6268
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
OSRAM Opto Semiconductors Inc.
IMAGE SENSORS & COLOR SENSORS AR / CMOS Image Sensor 4096H x 3072V 5.5µm x 5.5µm 237-MicroPGA
Need more? Email Us
ON Semiconductor
IC IMAGE SENSOR LUPA1300 168PGA
Need more? Email Us
ON Semiconductor
IMAGE SENSOR MONO CMOS 48-ILCC / Image Sensor
Need more? Email Us
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.3459 $82.3459
2+ $79.5640 $159.1280
3+ $74.0001 $222.0003
4+ $71.2181 $284.8724
5+ $68.4361 $342.1805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 320 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess