EN
  • EN
  • DE

NOIP1SE1300A-QTI

Part No NOIP1SE1300A-QTI
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC IMAGE SENSOR 1.3MP LVDS 48LCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series PYTHON
Package Tray
Product Status Active
Type CMOS
Pixel Size 4.8µm x 4.8µm
Package / Case 48-LCC
Supplier Device Package 48-LCC (14.22x14.22)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number NOIP1SE1300
Standard Package 64 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 852965-NOIP1SE1300A-QTI
Ultra Librarian 3D Model Ultra Librarian NOIP1SE1300A-QTI CAD Model

Description

Product Overview: NOIP1SE1300A-QTI Image Sensor

The NOIP1SE1300A-QTI is a high-performance CMOS image sensor from ON Semiconductor, designed to deliver exceptional image quality with its 1.3-megapixel resolution. This sensor is engineered to cater to a broad range of industrial and commercial applications where image clarity and accuracy are paramount.

Key Features

  • High Resolution: With a native resolution of 1280 x 1024 pixels, this sensor captures images with exquisite detail, making it ideal for precise imaging requirements.
  • Pixel Size: The 9.9 µm x 9.9 µm pixel size ensures high sensitivity and low noise, providing excellent image quality even in low-light conditions.
  • Frame Rate: The NOIP1SE1300A-QTI supports a maximum frame rate of 30 frames per second (fps) at full resolution, which is suitable for capturing fast-moving objects without motion blur.
  • Dynamic Range: It offers a wide dynamic range that ensures clear images in scenes with varying levels of brightness.
  • Shutter Type: The sensor features a global shutter, which captures the entire image simultaneously, eliminating the distortion typically seen with rolling shutters in fast-moving scenes.
  • Interface: The sensor is equipped with a simple, yet robust, digital interface for easy integration into a variety of systems.
  • Operating Temperature: It operates within a temperature range of -40°C to +85°C, making it reliable in extreme environmental conditions.

Applications

The versatility of the NOIP1SE1300A-QTI allows it to be used in a wide array of applications, including but not limited to:

  • Machine vision and factory automation
  • Medical imaging and diagnostics
  • Security and surveillance systems
  • Intelligent transportation systems (ITS)
  • Agricultural and environmental monitoring

Summary

The NOIP1SE1300A-QTI from ON Semiconductor is a robust and reliable image sensor that provides superior image quality, flexibility, and performance for a multitude of imaging applications. Its advanced features ensure that it can meet the needs of even the most demanding imaging tasks.

You May Also Be Interested in

ON Semiconductor
1/4INCH COLOR CMOS NTSC/PAL DIGI
Lowest to $14.4939
OmniVision Technologies Inc
IC IMAGE SENSOR PAL 48-CLCC / CMOS with Processor Image Sensor 768H x 576V 6µm x 6µm Module
Need more? Email Us
ON Semiconductor
MODULE / Image Sensor
Lowest to $21.6667
ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
Renesas Electronics America
8M CMOS IMAGE SENSOR / Image Sensor
Need more? Email Us
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess