Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features FLASH Memory IC 2Mb (256K x 8) SPI 70 MHz 8-SOIC
Manufacturer Microchip Technology
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TC)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name AT25DF021
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Quantity per package 100
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862065-AT25DF021-SSH-B
Ultra Librarian 3D Model Ultra Librarian AT25DF021-SSH-B CAD Model

Description

AT25DF021-SSH-B from Microchip Technology is a flash memory component commonly considered for embedded systems that need nonvolatile storage for code, configuration data, boot information, or field updates. In practical designs, parts in this category are often used in industrial controls, consumer electronics, communications hardware, and microcontroller-based boards where compact external memory supports firmware flexibility and data retention. Microchip is a widely recognized supplier in embedded and semiconductor markets, which can make this device relevant for engineers seeking a familiar source for flash-based designs. The reported lifecycle status for AT25DF021-SSH-B is currently unknown, so design teams should treat long-term supply planning carefully and confirm product status directly with Microchip or authorized channels before locking it into new programs. RoHS compliance information is not available in the provided data. Engineers should verify the latest environmental compliance, material declarations, and datasheet details through official manufacturer documentation before procurement or release to production.

You May Also Be Interested in

Micron Technology Inc.
NOR Flash Parallel 3V/3.3V 4M-bit 512K x 8/256K x 16 55ns Automotive 48-Pin TFBGA T/R
Lowest to $3.0128
ECAD model for M29W400FT5AZA6F
STMicroelectronics
Flash Memory 256Kx8 or 128Kx16 70
Need more? Email Us
ECAD model for M29F200BB-70N6
STMicroelectronics
Need more? Email Us
ECAD model for M29F002BT12CQ
STMicroelectronics
Flash, 1MX8, 90ns, PDSO40
Need more? Email Us
ECAD model for M29F080A-120N1
STMicroelectronics
Need more? Email Us
ECAD model for M28F512-90C1
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 32Mbit 4M x 8bit 8ns 24-Pin TBGA T/R
Lowest to $2.5600
ECAD model for M25PX32-VZM6F
STMicroelectronics
Need more? Email Us
ECAD model for M29W200BT70N1
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8, 16M x 16) Parallel 110 ns 64-FBGA (13x11)
Need more? Email Us
ECAD model for S29GL256N11FFA010
Sharp Microelectronics
NOR Flash Parallel 3V/3.3V 8Mbit 1M x 8bit 90ns 48-Pin TSOP
Lowest to $7.3127
ECAD model for LH28F800BJHE-PBTLT9

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.2846 $57.8070
110+ $1.0541 $115.9510
165+ $1.0212 $168.4980
230+ $0.9883 $227.3090
295+ $0.9552 $281.7840
395+ $0.8565 $338.3175
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 39,595 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention