EN
  • EN
  • DE

NLVVHC1GT125DF2G

Part No NLVVHC1GT125DF2G
Manufacturer ON Semiconductor
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description IC BUFFER SGL NONINV 3ST SC-88A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 8mA, 8mA
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SC-88A (SC-70-5 / SOT-353)
Win Source Part Number 1083225-NLVVHC1GT125DF2G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NLVVHC1GT125DF2G CAD Model

Description

ON Semiconductor NLVVHC1GT125DF2G: A High-Performance Logic Level Translator

The ON Semiconductor NLVVHC1GT125DF2G is a cutting-edge logic level translator designed to address the needs of modern electronics that require seamless voltage level translation between different logic levels. This device is particularly useful in applications where low-voltage operation is mandatory, and high-speed data transfer is essential.

Constructed with advanced silicon gate CMOS technology, the NLVVHC1GT125DF2G offers a single-bit, non-inverting translator with a 3-state output. It is capable of converting signals from 1.65V to 5.5V down to VCC levels, making it highly adaptable for mixed voltage applications. This feature ensures compatibility between devices operating at different voltage levels within the same system, facilitating communication and data exchange without the risk of damaging sensitive components.

The NLVVHC1GT125DF2G comes in a compact, lead-free, SOT-353 package, which is not only space-efficient but also environmentally friendly. Its small footprint allows for high-density mounting on PCBs, making it ideal for portable and space-constrained designs such as smartphones, tablets, and other portable electronics.

Key features of the NLVVHC1GT125DF2G include:

  • Wide operating voltage range (1.65V to 5.5V), which provides flexibility in interfacing between different logic levels.
  • High-speed data transfer capabilities, ensuring that the device can keep up with the demands of fast communication protocols.
  • Low power consumption, which is crucial for battery-powered devices where energy efficiency is paramount.
  • Over-voltage tolerant inputs and outputs up to 5.5V, which adds an extra layer of protection against unexpected voltage spikes.
  • Output Disable feature that allows for multiple device connections on the same bus without interference.

Whether it's for interfacing microcontrollers with peripheral devices, bridging different logic domains within a multi-voltage system, or simply ensuring signal integrity in a high-speed data environment, the NLVVHC1GT125DF2G from ON Semiconductor is a reliable and versatile solution. Its robust design and high-performance characteristics make it an excellent choice for designers looking to enhance their systems with efficient and reliable logic level translation.

You May Also Be Interested in

Texas Instruments
DUAL BUFFER GATE
Lowest to $1.4553
Diodes Incorporated
IC 16BIT BIDIR TXRX 3.3V 48TSSOP
Lowest to $0.9196
Texas Instruments
SINGLE SCHMITT TRIGGER BUFFER
Lowest to $0.1180
Pericom
Lowest to $1.4079
Diodes Incorporated
IC TRANSCVR DUAL N-INV 48SSOP
Need more? Email Us
Texas Instruments
High-Speed CMOS Logic Hex Buffers, Inverting and Non-Inverting
Lowest to $0.4022
Pericom
Need more? Email Us
Diodes Incorporated
IC BUFF DVR TRI-ST 16BIT 48TSSOP
Need more? Email Us
Pericom
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
915+ $0.0634 $58.0110
2,220+ $0.0521 $115.6620
3,435+ $0.0505 $173.4675
4,730+ $0.0489 $231.2970
6,115+ $0.0473 $289.2395
8,175+ $0.0424 $346.6200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,600 pieces
MOQ: 915 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess