EN
  • EN
  • DE

SRN-LAB2

Part No SRN-LAB2
Manufacturer Bourns Inc.
Catalog Inductor Kits
Description SMD SEMI-SHIELED POWER INDUCTOR / Fixed Kit 640 Pieces (32 Values - 20 Each) Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Kits>Inductor Kits
Mfr Bourns Inc.
Series SRN2010, SRN2012, SRN2510, SRN2512, SRN3010, SRN3015
Package Case
Kit Type Fixed
Style Wirewound
Material - Core Ferrite
Quantity 640 Pieces (32 Values - 20 Each)
Inductance Range 680nH ~ 47µH
Mounting SMD (SMT)
Packages Included Non-Standard SMD
Shielding Shielded
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1243352-SRN-LAB2
Ultra Librarian 3D Model Ultra Librarian SRN-LAB2 CAD Model

Description

The Bourns Inc. SRN-LAB2 inductor kit is designed for various electronic devices and systems.

  • Kit Quantity: 640 pieces (32 values - 20 each)
  • Inductance Range: 680nH ~ 47μH
  • Style: Wirewound and shielded
  • Case Package: Available
  • Manufacturer: Bourns Inc.

You May Also Be Interested in

Pulse
ROUND WIRE COILS INDUCTOR NPB
Need more? Email Us
Pulse
KIT FIXED IND PF0504 SERIES
Need more? Email Us
Pulse
POWER SHIELDED SMT INDUCTO NPB
Need more? Email Us
Pulse
KIT FIXED IND PF0601 SERIES
Need more? Email Us
Pulse
KIT FIXED IND P1173 SERIES
Need more? Email Us
Pulse
INDUCT KIT PA4341.XXXNLT SERIES
Need more? Email Us
Pulse
SMT POWER BEAD INDUCTOR NPB
Need more? Email Us
Pulse
SHIELDED DRUM CORE INDUCTO NPB
Need more? Email Us
Pulse
INDUCTOR 5 X 5 X 2, SMT KIT
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess