Product Overview: NLVPCA9535EDTR2G by ON Semiconductor
The NLVPCA9535EDTR2G is a robust, high-performance I²C-bus interface device from ON Semiconductor, designed to provide efficient and reliable control and flexibility to your electronic projects. This 16-bit General Purpose Input/Output (GPIO) expander is particularly ideal for applications where additional I/Os are needed, and it is suitable for a wide range of applications including servers, personal electronics, and industrial automation.
Key Features:
- Extended Temperature Range: The device operates reliably in a wide temperature range, making it suitable for industrial and automotive applications.
- Low Standby Current: Its design ensures a low standby current, which is beneficial for power-sensitive applications.
- Enhanced Interface: The I²C-bus interface supports standard (100kHz), fast (400kHz), and high-speed (3.4MHz) modes, providing versatile communication speeds.
- Programmable Polarity: Input and output polarity is programmable, allowing for greater flexibility in interfacing with different peripherals.
- Output Drive Capability: The device can sink or source up to 25 mA on each port, providing sufficient drive capability for most applications.
- Interrupt Function: An interrupt output is available, which can be connected to the interrupt logic of the microcontroller, thereby informing when an input state has changed.
Applications:
- Servers
- Personal Electronics
- Industrial Automation
- Extended Temperature Applications
Quality and Reliability:
ON Semiconductor is known for its commitment to quality, and the NLVPCA9535EDTR2G is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial and automotive environments. With its robust design and ON Semiconductor's reputation for reliability, this GPIO expander is an excellent choice for your next project.
Part Number: NLVPCA9535EDTR2G
Manufacturer: ON Semiconductor