Products specifications Report Issue?

Manufacturer Omron Electronics Inc-EMC Div
Packaging Reel
Sensing Distance 0.157" (4mm)
Sensing Method Transmissive
Output Configuration Phototransistor
Current - DC Forward (If) (Maximum) 30mA
Current - Collector (Ic) (Maximum) 20mA
Voltage - Collector Emitter Breakdown (Maximum) 12V
Response Time 11μs
Temperature Range - Operating -30°C ~ 85°C
Mounting Style SMD
Manufacturer Package Module, Slotted
Manufacturer Pack Quantity 1,000
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808449-EE-SX1340
Ultra Librarian 3D Model Ultra Librarian EE-SX1340 CAD Model

Description

The Omron Electronics Inc-EMC Div 808449-EE-SX1340 is a transmissive phototransistor sensor manufactured by Omron Electronics Inc-EMC Div.

  • Package: Module, slotted
  • Sensing Distance: 0.157" (4mm)
  • Response Time: 11μs
  • Operating Temperature: -30°C ~ 85°C
  • Maximum Forward Current: 30mA
  • Collector Current: 20mA
  • Output Configuration: Phototransistor
  • Package Quantity: 1,000

You May Also Be Interested in

Honeywell
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for HOA1883-012
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Need more? Email Us
ECAD model for OPB880N11Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB802L55
TT Electronics
SENSOR OPT SLOT TRANS W/RES PCB
Need more? Email Us
ECAD model for OPB660N
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB370T51
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $11.7965
ECAD model for OPB390P51Z
NEC
The scalable enterprise server
Need more? Email Us
ECAD model for A1040D
TT Electronics
SENSOR OPT SLOT PHOTOTRANS MODUL
Lowest to $13.8039
ECAD model for OPB830W11Z
TT Electronics
SENSOR OPT SLOT PHOTOTRAN PCB MT
Need more? Email Us
ECAD model for OPB840L11

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5821 $63.2840
90+ $1.2981 $116.8290
135+ $1.2575 $169.7625
185+ $1.2170 $225.1450
240+ $1.1764 $282.3360
320+ $1.0547 $337.5040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 11,100 pieces
MOQ: 40 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention