Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications I/O Controller
Interface LPC
Voltage - Supply 3.3V
Package / Case 128-BQFP
Supplier Device Package 128-QFP (14x20)
Mounting Type Surface Mount
Base Product Number DME1737
Standard Package 66 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 109651-DME1737-NW
Ultra Librarian 3D Model Ultra Librarian DME1737-NW CAD Model

Description

The DME1737-NW is a cutting-edge solution from Microchip Technology, designed to meet the ever-increasing demands of modern electronics. This product is a testament to Microchip's commitment to providing high-quality, reliable components for a wide range of applications.

Key Features

  • High Performance: The DME1737-NW is built to deliver exceptional performance, ensuring your projects run smoothly and efficiently.
  • Robust Design: Engineered to withstand the rigors of daily use, this product is both durable and reliable, making it suitable for industrial applications.
  • Energy Efficient: With energy consumption being a critical factor in design, the DME1737-NW is optimized for low power usage without sacrificing performance.
  • Easy Integration: The component is designed for straightforward integration into existing systems, reducing development time and speeding up the time-to-market for your projects.
  • Versatile Applications: Whether you're working on consumer electronics, automotive systems, or IoT devices, the DME1737-NW is versatile enough to fit a multitude of applications.

Technical Specifications

The DME1737-NW boasts an impressive array of technical specifications that make it a top choice for designers and engineers:

  • Manufacturer: Microchip Technology
  • Product Category: [Insert specific category, e.g., Microcontrollers]
  • Mounting Style: [Insert mounting style, e.g., SMD/SMT or Through Hole]
  • Package/Case: [Insert package/case information]
  • Operating Temperature Range: [Insert temperature range]
  • Supply Voltage: [Insert voltage range]
  • Interface Type: [Insert interface details]

Applications

The versatility of the DME1737-NW from Microchip Technology makes it an ideal choice for a broad spectrum of applications, including but not limited to:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Control
  • Internet of Things (IoT)
  • Smart Home Devices
  • Wearable Technology

With its robust feature set and Microchip's renowned reliability, the DME1737-NW is a component that can help take your projects to the next level. Invest in quality and performance with Microchip Technology.

You May Also Be Interested in

ON Semiconductor
IC INTERFACE SPECIALIZED 28PLCC
Need more? Email Us
ECAD model for MC100E446FNG
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
Lowest to $1.6758
ECAD model for PCA9546ADT
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN
Need more? Email Us
ECAD model for TLE9263QXXUMA2
Texas Instruments
IC INTERFACE SPECIALIZED 20SOIC
Need more? Email Us
ECAD model for PCA9518DWT
Freescale Semiconductor - NXP
TRANSCEIVER, DSI2, QUAD, DIFFERE
Lowest to $22.4920
ECAD model for MCZ33781EK
Renesas Electronics America
IC INTFACE SPECIALIZED 1156FCBGA
Need more? Email Us
ECAD model for 89H64H16AG2ZCBLG
Renesas Electronics America
IC INTERFACE SPECIALIZED 28SSOP
Lowest to $20.7516
ECAD model for ASI4UE-G1-ST
NXP / Nexperia
INTERFACE CIRCUIT, PBGA81
Need more? Email Us
ECAD model for PX1011BI-EL1/G,551
Texas Instruments
IC INTERFACE SPECIALIZED 16SOIC
Need more? Email Us
ECAD model for PCA9546ADW

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention