Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer IXYS
Packaging Tube/Rail
Status Active
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 1200V (1.2kV)
Current - Average Rectified (Io) 52A
Voltage - Forward (Vf) (Max) @ If 2.55V @ 60A
Speed(Frequency) Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 60ns
Current - Reverse Leakage @ Vr 2.2mA @ 1200V
Mounting Through Hole
Case / Package TO-247AD
Operating Temperature - Junction -40°C to 150°C
Win Source Part Number 203459-DSEI60-12A
Family Name DSEI60-12A
Introduction Date October 22, 2000
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date 2023
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian DSEI60-12A CAD Model

Description

Features and Benefits of DSEI60-12A

  • High reverse voltage rating for versatile applications.
  • Low reverse recovery time enhances efficiency.
  • Temperature stability ensures consistent performance across a wide range of conditions.

Applications and Projects

  • Industrial equipment power supplies
  • Renewable energy systems
  • Lighting ballast circuits
  • Electric vehicle charging stations

The DSEI60-12A diodes are engineered for high reliability and efficiency, suitable for various professional-grade electronic applications.

You May Also Be Interested in

Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2540
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBR8210
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SBT2535
Microsemi Corporation
DIODE SIL CARB 1.2KV 43A TO247
Need more? Email Us
ECAD model for APT10SCE120B
Microsemi Corporation
DIODE GEN PURP 150V 2.5A APAK
Need more? Email Us
ECAD model for 1N5806/TR
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for SSUR70120R
Microsemi Corporation
DIODE GEN PURP 880V 1.4A AXIAL
Need more? Email Us
ECAD model for 1N6629
Microsemi Corporation
RECTIFIER
Need more? Email Us
ECAD model for JANTX1N6625U
Microsemi Corporation
DIODE GEN PURP 880V 1.4A
Need more? Email Us
ECAD model for JANTX1N6629

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $2.9581 $50.2877
42+ $2.4272 $101.9424
64+ $2.3513 $150.4832
88+ $2.2755 $200.2440
114+ $2.1996 $250.7544
153+ $1.9721 $301.7313
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,630 pieces
MOQ: 17 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention