The NLVHCT244ADTR2G is a high-performance integrated circuit produced by ON Semiconductor, designed to serve as an octal buffer and line driver with 3-state outputs. This device is part of the High-Speed CMOS logic family, which is renowned for its robust performance and compatibility with a wide range of applications.
Key Features
- Logic Type: Octal Buffer/Line Driver with 3-State Outputs
- Supply Voltage Range: 4.5V to 5.5V, making it suitable for 5V logic systems
- High Drive: Capable of driving 15 LSTTL loads, providing versatility in interfacing with various logic families
- High-Speed Performance: Propagation delay times significantly reduced compared to LSTTL logic
- Temperature Range: Operates within the industrial temperature range of -40°C to +85°C
- Mounting Type: Surface mount, packaged in a TSSOP-20 form factor for efficient PCB space utilization
- Packaging: Supplied in tape and reel packaging, facilitating automated assembly processes
Applications
The NLVHCT244ADTR2G is ideal for a broad spectrum of applications that require high-speed logic buffering and driving capabilities. These include, but are not limited to:
- Data communication and telecommunication systems
- Computers and computer peripherals
- Instrumentation and control systems
- Address and data buffering for memory devices
Quality and Reliability
ON Semiconductor is committed to providing high-quality products that meet stringent industry standards. The NLVHCT244ADTR2G is manufactured with this commitment in mind, ensuring reliable performance for critical electronic systems. Its robust design and adherence to industry standards make it a preferred choice for engineers and designers seeking a high-speed logic solution.
Environmental Compliance
The NLVHCT244ADTR2G complies with environmental regulations, including RoHS (Restriction of Hazardous Substances), providing an eco-friendly option for modern electronic designs.