EN
  • EN
  • DE

NLV14538BDTR2G

Part No NLV14538BDTR2G
Manufacturer ON Semiconductor
Catalog Logic - Multivibrators
Description IC MULTIVIBRATOR 95NS 16TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Multivibrators
Mfr ON Semiconductor
Series Automotive, AEC-Q100, 4000B
Package Tape & Reel
Product Status Active
Logic Type Monostable
Independent Circuits 2
Schmitt Trigger Input Yes
Propagation Delay 95 ns
Current - Output High, Low 8.8mA, 8.8mA
Voltage - Supply 3 V ~ 18 V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number NLV14538
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 845613-NLV14538BDTR2G
Ultra Librarian 3D Model Ultra Librarian NLV14538BDTR2G CAD Model

Description

ON Semiconductor NLV14538BDTR2G: A Robust Dual JK Flip-Flop IC

The NLV14538BDTR2G is a high-performance integrated circuit from ON Semiconductor, designed to offer reliable and versatile flip-flop functionality in a range of digital applications. This dual JK flip-flop IC is characterized by its robustness and its ability to work efficiently under varying conditions, making it an ideal choice for designers looking for a dependable logic solution.

Each flip-flop within the NLV14538BDTR2G has independent inputs, including a clock (CP), a J input, a K input, a direct set (SD), and a direct clear (CD). These inputs provide the flexibility needed to configure the device for a variety of operations such as toggling, counting, and storing data. The JK flip-flop design allows for both synchronous and asynchronous control, giving engineers the ability to precisely manage the timing of state changes.

With its wide operating voltage range of 4.5V to 5.5V, the NLV14538BDTR2G is designed for compatibility with standard 5V power supplies, common in digital systems. This makes it a versatile choice for interfacing with a variety of other logic components. Additionally, the device boasts a high noise immunity, ensuring stable operation even in electrically noisy environments.

The NLV14538BDTR2G comes in a TSSOP-14 package, which is optimized for space-saving on printed circuit boards (PCBs). This compact form factor is particularly beneficial in applications where board real estate is at a premium. The IC is also designed with industry-standard pinouts, simplifying the integration process for designers and reducing the learning curve associated with incorporating new components into existing designs.

ON Semiconductor has equipped the NLV14538BDTR2G with over-temperature and over-voltage protection features, enhancing the IC's durability and lifespan. This makes the device suitable for use in industrial, automotive, and consumer electronics where reliability is paramount.

In summary, the NLV14538BDTR2G from ON Semiconductor is a robust and versatile dual JK flip-flop IC that offers designers the flexibility, reliability, and performance needed for a wide array of digital applications. Its compatibility with standard voltages, noise immunity, and space-efficient packaging make it a smart choice for any project requiring flip-flop functionality.

You May Also Be Interested in

Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $7.3824
Analog Devices Inc.
IC MULTIVIBRATOR 11NS 6DFN / Monostable Multivibrator 11 ns 6-DFN (2x3)
Lowest to $8.7521
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6
Lowest to $6.6030
Texas Instruments
IC MULTIVIBRATOR 25NS 16SOIC / Monostable Multivibrator 25 ns 16-SOIC
Need more? Email Us
Analog Devices Inc.
TIMERBLOX: MONO PULSE GEN (ONE S
Lowest to $5.4410
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $8.1493
STMicroelectronics
Need more? Email Us
ON Semiconductor
Monostable Multivibrator
Lowest to $2.3539
Analog Devices Inc.
IC MULTIVIBRATOR 11NS TSOT23-6 / Monostable Multivibrator 11 ns TSOT-23-6
Lowest to $7.5734

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9016 $54.0960
140+ $0.7398 $103.5720
210+ $0.7167 $150.5070
290+ $0.6935 $201.1150
375+ $0.6704 $251.4000
500+ $0.6011 $300.5500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 110 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess