EN
  • EN
  • DE

TSA5060ATS/C1

Part No TSA5060ATS/C1
Manufacturer NXP / Nexperia
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC SYNTH FREQ 1.3GHZ 16-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Obsolete(EOL)
Type PLL Frequency Synthesizer
PLL No
Input Clock, Crystal
Output Clock, Crystal
Number of Circuits 1
Maximum Input Frequency 1.3GHz
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -20°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 381988-TSA5060ATS/C1
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian TSA5060ATS/C1 CAD Model

Description

NXP TSA5060ATS/C1: High-Performance Frequency Synthesizer

The NXP TSA5060ATS/C1 is a state-of-the-art frequency synthesizer designed to deliver exceptional performance for a wide range of applications. This advanced component is a testament to NXP's commitment to providing innovative solutions in the field of frequency control and management.

Key Features:

  • High Frequency Stability: The TSA5060ATS/C1 offers superior frequency stability, making it an ideal choice for applications that require precise timing and synchronization.
  • Low Phase Noise: With its low phase noise characteristics, this synthesizer ensures high-quality signal generation, which is crucial for communication systems, test equipment, and other sensitive electronic devices.
  • Wide Frequency Range: The device is capable of generating frequencies across a broad spectrum, providing versatility for various design requirements.
  • Programmable Divider: It features a programmable divider that allows users to customize the output frequency to their specific needs, enhancing its applicability across different platforms.
  • Single Supply Voltage: Operating on a single supply voltage simplifies the power design and reduces the overall power consumption of the system in which it is implemented.

Applications:

  • Wireless Communication Systems
  • RF and Microwave Signal Generation
  • Test and Measurement Equipment
  • Telecommunication Infrastructure
  • Satellite and Space Applications

The NXP TSA5060ATS/C1 is designed to meet the rigorous demands of modern electronic systems. Its robust design and advanced features ensure that it can operate effectively in challenging environments, offering reliability and performance that engineers and designers can trust. Whether for consumer electronics or industrial applications, the TSA5060ATS/C1 is an excellent choice for any project requiring a high-quality frequency synthesizer.

With its combination of performance, flexibility, and reliability, the NXP TSA5060ATS/C1 stands out as a leading solution in frequency synthesis technology, empowering designers to create systems that exceed the expectations of end-users in terms of both functionality and efficiency.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK GENERATOR 24VFQFPN
Need more? Email Us
Microchip Technology
IC SYNTHESIZER 125MHZ 44QFN
Need more? Email Us
Renesas Electronics America
IC CLOCK GENERATOR 24QFN
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC MULT ZDB 16SOIC
Need more? Email Us
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us
Renesas Electronics America
IC ZD BUFFER 16SOIC
Need more? Email Us
Texas Instruments
IC INTEGER-N/FRACTIONAL 32VQFN
Lowest to $22.7993
Maxim Integrated
IC CLOCK GENERATOR 8UMAX
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6986 $52.3950
175+ $0.5732 $100.3100
275+ $0.5553 $152.7075
375+ $0.5374 $201.5250
485+ $0.5195 $251.9575
645+ $0.4657 $300.3765
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,940 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess