EN
  • EN
  • DE

NLSX4378FCT1G

Part No NLSX4378FCT1G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC XLATOR 4BIT 20MBPS 12-UBUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1
Category Integrated Circuits(ICs)
Family Logic - Translators Level Shifters
Packaging Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 4
Voltage - VCCA 1.65 V ~ 5.5 V
Voltage - VCCB 1.65 V ~ 5.5 V
Output Type Open Drain
Data Rate 24Mbps
Operating Temperature Range -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting Style SMD/SMT
Package 12-WFBGA
Manufacturer Device Package 12-µBump (2.02 x 1.54)
Catalog NLSX Series
Win Source Part Number 045275-NLSX4378FCT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLSX4378FCT1G CAD Model

Description

ON Semiconductor NLSX4378FCT1G Product Overview

The NLSX4378FCT1G is a versatile, high-performance dual-supply bidirectional translator from ON Semiconductor. This device is designed to facilitate the communication between devices operating at different voltage levels, making it an essential component for multi-voltage digital system applications. The product is particularly well-suited for scenarios where data transfer is required between low voltage and high voltage components without the need for a directional signal.

Key Features

  • Bidirectional Translation: The translator allows for seamless data transfer in both directions between two different voltage domains, which can range from 0.9V to 3.6V on the A side and 1.65V to 5.5V on the B side.
  • No Direction Control: The absence of a direction control pin simplifies the interface and reduces the need for additional control circuitry, as the direction of data flow is determined automatically.
  • Low Standby Current: The NLSX4378FCT1G features a low standby current, which is beneficial for battery-powered applications where power conservation is critical.
  • High-Speed Operation: It supports high-speed operation, making it suitable for interfacing with high-speed microprocessors or communication protocols.
  • ESD Protection: The device includes ESD protection circuitry on all pins to safeguard against electrostatic discharge events, enhancing the robustness and reliability of the application.

Applications

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Data Communication Systems
  • Multi-voltage Digital Logic Interfaces

The NLSX4378FCT1G is housed in a compact, lead-free, halogen-free, and RoHS-compliant SC-88 package, which occupies minimal board space and is suitable for high-density circuit designs. Its operating temperature range from -55°C to +125°C ensures reliable performance across a wide range of environmental conditions.

ON Semiconductor's commitment to quality and performance is evident in the NLSX4378FCT1G, making it a reliable choice for designers looking to bridge different logic levels within their digital systems. With its automatic bidirectional functionality and robust protection features, this level translator is an ideal solution for ensuring compatibility and communication between various electronic components.

You May Also Be Interested in

Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
Nexperia USA Inc.
NXS0506UP/SOT8025/WLCSP16
Lowest to $2.9105
Nexperia USA Inc.
IC CLOCK FANOUT/BUFFER 10TSSOP / Clock Fanout Buffer (Distribution) IC 1:4 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Need more? Email Us
NXP / Nexperia
IC XLATR 8BIT LV 20-TSSOP / Voltage Level Translator GTL/GTL+ to LVTTL/TTL 8-CH Bidirectional 20-Pin TSSOP T/R
Lowest to $1.9589
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
IDT, Integrated Device Technology Inc
IC BUS TRANSCVR 3-ST 8B 24TSSOP
Need more? Email Us
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 48TSSOP
Lowest to $7.9312
SG Micro Corp
UTQFN-12L(1.8x1.8) Translators, Level Shifters RoHS
Lowest to $0.4948

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.7161 $60.8685
200+ $0.5879 $117.5800
305+ $0.5694 $173.6670
420+ $0.5509 $231.3780
545+ $0.5325 $290.2125
725+ $0.4782 $346.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,230 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess