The SM4T47CA is a Transient Voltage Suppressor (TVS) diode manufactured by SUNMATE electronic Co., LTD. This component is designed to protect sensitive electronic equipment from voltage transients caused by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. Being a bidirectional TVS diode, it offers protection against both positive and negative voltage spikes, making it versatile for various applications.
Applications
- Consumer Electronics: Protection of I/O interfaces in televisions, set-top boxes, and media players.
- Automotive Electronics: Safeguarding electronic control units (ECUs) and sensor interfaces from voltage surges.
- Industrial Equipment: Protecting communication ports and control circuits in industrial automation systems.
- Telecommunications: Surge protection for telephone lines, Ethernet ports, and other communication interfaces.
- Power Supplies: Clamping voltage spikes to protect sensitive components in power supply circuits.
Features
- Bidirectional TVS Diode: Protects against both positive and negative voltage transients.
- Low Clamping Voltage: Limits the voltage across the protected device to a safe level during a surge event.
- High Surge Capability: Capable of withstanding high surge currents without degradation.
- Fast Response Time: Quickly clamps transient voltages, minimizing the risk of damage to protected components.
- Low Incremental Surge Resistance: Provides minimal voltage overshoot during surge events.
- Small Surface Mount Package: Allows for compact circuit designs and easy integration into PCBs.
- RoHS Compliant: Meets Restriction of Hazardous Substances directives for environmental safety.
Benefits
- Enhanced System Reliability: Protects against voltage transients, thereby improving the reliability of electronic systems.
- Reduced Equipment Downtime: Minimizes the risk of damage from voltage surges, reducing downtime and maintenance costs.
- Cost Savings: Prevents damage to sensitive components, leading to lower repair and replacement costs.
- Improved Product Lifespan: Extends the lifespan of electronic products by protecting them from voltage surges.
- Safety Compliance: Helps meet regulatory safety standards for surge protection in various applications.
The SM4T47CA has a standoff voltage (Vrwm) of approximately 47V. The specific peak pulse power dissipation capability varies depending on the surge waveform and test conditions. The low clamping voltage characteristics ensure that protected components are not exposed to excessive voltage levels during transient events. This TVS diode is particularly effective in applications where bidirectional surge protection is required, providing a robust and reliable solution for safeguarding electronic equipment from voltage transients.
The surface-mount package simplifies PCB layout and assembly, making it suitable for high-density circuit designs. The SM4T47CA is an essential component for ensuring the robustness and longevity of electronic devices in a wide range of industries.