EN
  • EN
  • DE

NLSX4373DMR2G

Part No NLSX4373DMR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIR 8MICROPAK / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 20Mbps 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Translators, Level Shifters
Mfr onsemi
Package Tape & Reel
Translator Type Voltage Level
Channel Type Bidirectional
Number of Circuits 1
Channels per Circuit 2
Voltage - VCCA 1.5 V ~ 5.5 V
Voltage - VCCB 1.5 V ~ 5.5 V
Output Type Open Drain, Tri-State
Data Rate 20Mbps
Temperature Range - Operating -40°C ~ 85°C (TA)
Features Auto-Direction Sensing
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number NLSX4373
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ,488-NLSX4373DMR2GCT,NLSX4373DMR2G-ND,488-NLSX4373DMR2GTR,488-NLSX4373DMR2GDKR
Standard Package 4,000
Win Source Part Number 1123624-NLSX4373DMR2G
Ultra Librarian 3D Model Ultra Librarian NLSX4373DMR2G CAD Model

Description

The NLSX4373DMR2G is an advanced high-speed bidirectional level translator fabricated by ON Semiconductor, a renowned leader in the semiconductor industry. This device is specifically designed to address the need for voltage level translation in multi-voltage systems, where seamless communication between different voltage domains is crucial.

The NLSX4373DMR2G operates over a broad voltage range of 1.5V to 5.5V on both the A and B ports, which allows for flexible interfacing between devices that operate at different voltage levels within the specified range. This feature makes it an ideal choice for applications that require level shifting, such as interfacing low-voltage microprocessors or microcontrollers with higher voltage peripheral components.

One of the key features of this level translator is its auto-direction sensing capability, which eliminates the need for direction control signals and simplifies circuit design. This function allows the NLSX4373DMR2G to automatically determine the direction of data flow, thereby providing a plug-and-play solution for bidirectional level translation.

Furthermore, the NLSX4373DMR2G is designed with an open-drain output architecture, making it suitable for interfacing with I2C, SMBus, and other open-drain applications. This versatility ensures that the device can be used in a wide array of communication protocols that require an open-drain configuration.

The NLSX4373DMR2G is available in a compact micro-8 package, which is highly beneficial for space-constrained applications. Additionally, it is characterized for operation from -40°C to +85°C, ensuring reliable performance across a wide temperature range, which is essential for industrial and automotive applications that demand high resilience to temperature variations.

In summary, the NLSX4373DMR2G from ON Semiconductor is a robust and versatile level translator that offers seamless voltage level translation with automatic direction sensing and an open-drain output configuration. Its broad operating voltage range, compact packaging, and temperature resilience make it an excellent choice for a variety of applications in the electronics industry.

You May Also Be Interested in

Texas Instruments
IC TRANSLATOR BIDIR 16WQFN T&R
Lowest to $1.4553
Diodes Incorporated
INTERFACE ULS V-QFN4525-20
Lowest to $0.7814
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 56TQFN
Lowest to $4.7584
Texas Instruments
IC LEVEL SHIFTER 13CH 24VQFN
Lowest to $1.7940
ON Semiconductor
IC TRNSLTR BIDIRECTIONAL 8UDFN
Need more? Email Us
Texas Instruments
1-BIT DUAL-SUPPLY BUFFERED VOLTA / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps 5-X2SON (0.8x0.8)
Lowest to $0.2138
Texas Instruments
VOLTAGE TRANSLATOR / Voltage Level Translator Unidirectional 1 Circuit 1 Channel 100Mbps SC-70-5
Lowest to $0.1703
Diodes Incorporated
IC TRNSLTR BIDIRECTIONAL 14TSSOP
Lowest to $1.3535
Nexperia USA Inc.
ANALOG & LOGIC
Lowest to $23.4587

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6989 $59.4065
205+ $0.5735 $117.5675
315+ $0.5556 $175.0140
430+ $0.5377 $231.2110
560+ $0.5198 $291.0880
745+ $0.4659 $347.0955
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess