The 50WQ10G is a Schottky Barrier Rectifier designed and manufactured by International Rectifier (now Infineon Technologies). It is designed for high-current rectification with a low forward voltage drop, making it suitable for a wide range of power supply and power management applications.
Applications:
- Switching power supplies
- Freewheeling diode in inductive loads
- Polarity protection
- DC-DC converters
- Solar panel systems
Features:
- Low forward voltage drop
- High surge current capability
- High operating frequency
- Guard ring for overvoltage protection
- RoHS compliant
- Lead-Free Finish/RoHS Compliant (Note: Per Lead Free 2nd level Interconnect Exemption)
Benefits:
- Improved efficiency in power conversion
- Reduced power loss and heat generation
- Enhanced system reliability due to high surge capability
- Suitability for high-frequency applications
Technical Specifications:
Key technical specifications of the 50WQ10G include:
- Maximum Repetitive Peak Reverse Voltage: 100 V
- Maximum Average Forward Rectified Current: 50 A
- Forward Voltage: Typically around 0.85 V at 25 A, depending on temperature.
- Surge Current Rating: High, detailed in the datasheet.
- Operating Temperature Range: -55°C to +150°C
- Package: TO-247AC
This Schottky rectifier is commonly employed in high-current applications requiring efficient and reliable rectification, offering a robust solution for power management needs. Its TO-247AC package allows for effective heat dissipation.