EN
  • EN
  • DE

NL17SG04DFT2G

Part No NL17SG04DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters
Description IC INVERTER 1CH 1-INP SC88A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 45 Weeks
Features Inverter IC 1 Channel - SC-88A (SC-70-5/SOT-353)
Manufacturer ON Semiconductor
Series MiniGate™
Package Reel - TR
Operating Temperature Range -55°C ~ 125°C
Mounting Surface Mount
Package 5-TSSOP, SC-70-5, SOT-353
Case / Package SC-88A (SC-70-5/SOT-353)
Family Name NL17SG04
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NL17SG04DFT2GOSTR, NL17SG04DFT2GOSDKR, NL17SG04DFT2G-ND, NL17SG04DFT2GOSCT
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887364-NL17SG04DFT2G
Ultra Librarian 3D Model Ultra Librarian NL17SG04DFT2G CAD Model

Description

The NL17SG04DFT2G is a versatile and high-performance single inverter designed and manufactured by ON Semiconductor, a trusted leader in the semiconductor industry. This device is part of ON Semiconductor's extensive logic portfolio and is crafted to meet the demanding requirements of modern electronic circuits.

Built upon advanced silicon technology, the NL17SG04DFT2G offers a compact and power-efficient solution for a wide range of applications. Its primary function is to invert the input signal, providing an output that is the logical complement of the input. This makes the NL17SG04DFT2G an essential component for creating complex logic circuits, timing circuits, and for use in signal processing applications.

Key Features

  • High-Speed Operation: The NL17SG04DFT2G is designed for swift signal processing, which is critical for high-speed computing and communication systems.
  • Low Power Consumption: It is optimized for low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Compact SOT-353 Package: The device comes in a small SOT-353 package, which is suitable for space-constrained applications.
  • Wide Operating Voltage Range: The inverter operates over a broad voltage range, accommodating various levels of signal voltages and system requirements.
  • High Noise Immunity: The NL17SG04DFT2G exhibits excellent noise immunity, ensuring reliable performance in electrically noisy environments.

Applications

The NL17SG04DFT2G is a versatile component that can be used in a multitude of electronic circuits. Its applications include, but are not limited to, logic inversion, signal gating, pulse shaping, and as a buffer to increase drive strength. The device is also frequently employed in portable electronics, consumer electronics, automotive systems, and industrial controls due to its reliability and efficiency.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NL17SG04DFT2G is no exception. It is manufactured to the highest standards to ensure consistent performance and longevity. The device is also supported by ON Semiconductor's comprehensive technical documentation and application support, making integration into your designs seamless and straightforward.

You May Also Be Interested in

Texas Instruments
IC GATE NAND 1CH 8-INP 14TSSOP
Lowest to $0.4948
Texas Instruments
Configurable Multifunction Gate IC 3 Channel SOT-23-6
Lowest to $0.1214
Toshiba Semiconductor and Storage
1uA 1.65V~5.5V [email protected],15pF SOT-505 Gates and Inverters RoHS
Lowest to $0.2911
Texas Instruments
PROTOTYPE / Inverter IC 6 Channel Open Collector 14-SSOP
Lowest to $0.6161
ON Semiconductor
IC INVERTER 1CH 1-INP SC88A / Inverter IC 1 Channel SC-88A (SC-70-5/SOT-353)
Need more? Email Us
Texas Instruments
IC GATE AND 3CH 3-INP 14SOIC
Lowest to $0.1747
Nexperia USA Inc.
IC INVERTER 6CH 1-INP 14TSSOP
Lowest to $0.2911
NXP / Nexperia
IC INVERTER 1CH 1-INP 5TSSOP / Inverter IC 1 Channel 5-TSSOP
Lowest to $0.1605
Texas Instruments
IC INVERTER 6CH 6-INP 14SO
Lowest to $0.3784

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1,575+ $0.0367 $57.8025
3,835+ $0.0302 $115.8170
5,930+ $0.0293 $173.7490
8,165+ $0.0283 $231.0695
10,550+ $0.0274 $289.0700
14,155+ $0.0245 $346.7975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,850 pieces
MOQ: 1575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess