EN
  • EN
  • DE

PIC16F1777-I/PT

Part No PIC16F1777-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 14KB FLASH 44TQFP / PIC PIC® XLP™ 16F Microcontroller IC 8-Bit 32MHz 14KB (8K x 14) FLASH 44-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor PIC
Core Size 8-Bit
Speed 32MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 36
Program Memory Size 14KB (8K x 14)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 1K x 8
Voltage - Supply (Vcc/Vdd) 2.3V ~ 5.5V
Data Converters A/D 28x10b; D/A 4x5b, 4x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-TQFP
Supplier Device Package 44-TQFP (10x10)
Base Product Number PIC16F1777
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Standard Package 160
Win Source Part Number 1319158-PIC16F1777-I/PT
Ultra Librarian 3D Model Ultra Librarian PIC16F1777-I/PT CAD Model

Description

Microchip Technology's PIC16F1777-I/PT Microcontroller

The PIC16F1777-I/PT is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial automation systems. This microcontroller is part of the PIC16F family, which is renowned for its ease of use, low power consumption, and integrated features that reduce design complexity and time-to-market.

Key Features:

  • CPU: The device is built around a high-performance RISC CPU with a 14-bit instruction set that ensures efficient operation and fast instruction execution, with a typical clock speed of 32 MHz.
  • Memory: It comes equipped with 14 KB of Flash program memory and 1 KB of SRAM, providing ample space for application code and data storage.
  • Digital Peripherals: The PIC16F1777-I/PT includes versatile digital peripherals such as 35 I/O pins, multiple 8-bit and 16-bit timers, and up to 2 Capture/Compare/PWM (CCP) modules, making it ideal for complex timing and control tasks.
  • Analog Features: With its 17-channel 10-bit Analog-to-Digital Converter (ADC), 5-bit Digital-to-Analog Converter (DAC), and two operational amplifiers, this microcontroller can handle various analog signals, making it perfect for sensor interfacing and analog signal processing.
  • Communication Interfaces: It supports multiple communication protocols including I2C, SPI, and EUSART, allowing for easy connectivity with other devices and peripherals.
  • Operating Voltage: The device operates within a range of 1.8V to 5.5V, providing flexibility for power-sensitive applications.
  • Temperature Range: It is designed to function reliably within an extended industrial temperature range of -40°C to +85°C.
  • Packaging: The PIC16F1777-I/PT comes in a 44-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Applications:

This microcontroller is ideal for applications that require robust control capabilities and analog integration, such as:

  • Automotive systems
  • Industrial control systems
  • Consumer electronics
  • Smart sensors and instrumentation
  • Home automation and IoT devices

With its comprehensive set of features, the PIC16F1777-I/PT from Microchip Technology is an excellent choice for designers looking for a reliable and adaptable microcontroller to power their next innovation.

You May Also Be Interested in

Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $77.7778 $77.7778
2+ $75.3472 $150.6944
3+ $72.9167 $218.7501
4+ $70.4861 $281.9444
5+ $63.1944 $315.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 960 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess