EN
  • EN
  • DE

1SMB5953BT3

Part No 1SMB5953BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 150V 3W SMB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 150 V
Tolerance ±5%
Power - Max 3 W
Impedance (Max) (Zzt) 600 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 114 V
Voltage - Forward (Vf) (Max) @ If 1.5 V @ 200 mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case DO-214AA, SMB
Supplier Device Package SMB
Base Product Number 1SMB5953
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854430-1SMB5953BT3
Ultra Librarian 3D Model Ultra Librarian 1SMB5953BT3 CAD Model

Description

1SMB5953BT3 Zener Voltage Regulator Diode

The 1SMB5953BT3 from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed to provide a reliable solution for voltage regulation needs in a wide array of electronic applications. This device is particularly well-suited for situations where stable and accurate voltage regulation is critical, and it is commonly utilized in power supply circuits, voltage reference points, and protection circuits against overvoltage conditions.

Key Features:

  • Power Dissipation: The 1SMB5953BT3 has a power dissipation of 3 watts, making it capable of handling moderate power levels in compact circuit designs.
  • Voltage Range: This Zener diode offers a wide range of nominal Zener voltages from 3.3V to 33V, providing flexibility in its application across various voltage regulation scenarios.
  • Package: Encased in a highly durable SMB (DO-214AA) package, the device ensures a compact footprint and is suitable for automated surface-mount assembly processes.
  • High Surge Capability: It is designed to withstand surge stresses, which enhances its reliability in applications susceptible to transient overvoltage events.
  • Temperature Stability: The 1SMB5953BT3 exhibits excellent stability over a wide temperature range, ensuring consistent performance under varying environmental conditions.
  • Tolerance: The Zener voltage tolerance is ±5%, which allows for precise voltage regulation in critical circuit designs.

Applications:

The versatility of the 1SMB5953BT3 makes it suitable for use in various applications, including:

  • Consumer electronics such as TVs, computers, and gaming consoles
  • Telecommunications equipment
  • Industrial control systems
  • Automotive electronics
  • Medical devices

ON Semiconductor's commitment to quality ensures that the 1SMB5953BT3 Zener diode is a reliable component for designers and engineers looking to create stable and durable electronic products. With its combination of power capacity, voltage range, and robust package, the 1SMB5953BT3 is an excellent choice for circuit designers in need of a high-performance voltage regulation solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
370+ $0.1568 $58.0160
900+ $0.1288 $115.9200
1,390+ $0.1247 $173.3330
1,915+ $0.1207 $231.1405
2,480+ $0.1167 $289.4160
3,315+ $0.1046 $346.7490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 370 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess