Product Overview: MC74HC1G14DFT2
The MC74HC1G14DFT2 is a high-performance CMOS inverter with Schmitt-trigger inputs, designed and manufactured by ON Semiconductor. This integrated circuit is characterized by its low power consumption and high noise immunity, typical of CMOS technology, while also providing a significant enhancement in speed over LSTTL logic gates.
Key Features
- Logic Type: Inverter with Schmitt Trigger Input
- Supply Voltage Range: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with a wide range of other logic devices and microcontrollers.
- High Noise Immunity: The inherent design of the Schmitt trigger provides excellent tolerance to slower input rise and fall times, which enhances performance in electrically noisy environments.
- Low Power Consumption: The device operates with very low quiescent current, making it suitable for battery-operated applications.
- Output Drive Capability: Capable of driving up to 10 LSTTL loads, which makes it an excellent choice for interfacing with older logic families.
- Packaging: Comes in a compact SOT-353 package, which is ideal for space-constrained applications.
- Temperature Range: Designed to operate over a broad temperature range from -55°C to +125°C, ensuring reliability across various operating conditions.
Applications
The MC74HC1G14DFT2 is a versatile component that can be used in a wide array of applications including:
- Wave shaping and noise filtering circuits
- Signal processing
- Glitch-free clock distribution
- Logic level translation
- Automotive systems
- Portable and battery-powered electronics
Quality and Reliability
ON Semiconductor is committed to the highest standards of quality and reliability, and the MC74HC1G14DFT2 is no exception. This product is subjected to rigorous testing and quality control measures to ensure it meets the stringent requirements of the electronics industry.
Whether you are designing a new system or upgrading an existing one, the MC74HC1G14DFT2 from ON Semiconductor is an excellent choice for a reliable and efficient CMOS inverter with Schmitt-trigger inputs.