EN
  • EN
  • DE

1N5346BRL

Part No 1N5346BRL
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 9.1V 5W AXIAL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Voltage - Zener (Nom) (Vz) 9.1 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 7.5 µA @ 6.9 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Type Through Hole
Package / Case T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5346
Standard Package 4,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 854337-1N5346BRL
Ultra Librarian 3D Model Ultra Librarian 1N5346BRL CAD Model

Description

ON Semiconductor 1N5346BRL Zener Diode

The 1N5346BRL is a robust Zener diode product from ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide a reliable voltage regulation solution in a wide array of electronic circuits and applications. With its precise voltage control and high power dissipation capabilities, the 1N5346BRL is an ideal component for voltage regulation and protection purposes.

Key Features

  • Voltage Regulation: The 1N5346BRL offers a nominal Zener voltage of 9.1V, making it suitable for applications requiring a regulated voltage close to this value.
  • Power Handling: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, which is essential for maintaining stable operation in power-demanding scenarios.
  • Surge Current Capability: It is designed to withstand surge currents, ensuring durability and reliability even under stressful conditions such as voltage spikes.
  • Package: The device comes in an Axial-Lead DO-201AE package, which is known for its ease of installation and robustness. This package is also well-suited for high-temperature environments, offering consistent performance over a wide temperature range.
  • Standard Zener Voltage Tolerance: The tolerance is ±5%, which is standard for Zener diodes and is suitable for most regulation applications.

Applications

The 1N5346BRL is versatile and can be used in various applications, including:

  • Voltage regulation modules in power supplies
  • Overvoltage and transient voltage protection circuits
  • Switching power supplies
  • Other electronic equipment requiring a stable Zener voltage

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the 1N5346BRL is no exception. It is manufactured to meet stringent quality standards, ensuring that it performs consistently across different environments and usage scenarios. Users can rely on the 1N5346BRL for their critical circuit protection and regulation needs.

Overall, the ON Semiconductor 1N5346BRL Zener diode is a highly reliable component that offers efficient voltage regulation, making it a valuable addition to any electronic system requiring stable voltage levels.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2019 $58.5510
700+ $0.1658 $116.0600
1,080+ $0.1605 $173.3400
1,490+ $0.1554 $231.5460
1,925+ $0.1502 $289.1350
2,575+ $0.1347 $346.8525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,910 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess