EN
  • EN
  • DE

NIS5420MT2TXG

Part No NIS5420MT2TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10% 10WDFN / Electronic Fuse Regulator 10-WDFN (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series SENSEFET®
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy ±10%
Voltage - Input 8V ~ 18V
Current - Output -
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WDFN (3x3)
Base Product Number NIS5420
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361835-NIS5420MT2TXG
Ultra Librarian 3D Model Ultra Librarian NIS5420MT2TXG CAD Model

Description

ON Semiconductor NIS5420MT2TXG Electronic Fuse

The ON Semiconductor NIS5420MT2TXG is a state-of-the-art electronic fuse (eFuse) designed to provide reliable protection for electronic systems. This sophisticated component is engineered to safeguard against overcurrent conditions, ensuring that your devices operate safely and efficiently. The NIS5420MT2TXG is a perfect choice for a variety of applications, including but not limited to, consumer electronics, automotive systems, and industrial controls.

This eFuse integrates a variety of features into its compact package. The device offers programmable overcurrent protection, allowing designers to set the current limit threshold according to the specific needs of their application. The NIS5420MT2TXG is capable of handling continuous current up to 9A, making it suitable for high-power applications. Additionally, it has a wide operating voltage range from 5.5V to 23V, providing versatility across different voltage levels.

One of the key benefits of the NIS5420MT2TXG is its fast response time to fault conditions. The device can react in microseconds to overcurrent events, minimizing the risk of damage to downstream components. After a fault is detected, the eFuse enters a latch-off state, which helps to prevent repeated fault conditions and allows for system recovery only after the issue has been addressed.

Another important feature is the NIS5420MT2TXG's thermal shutdown protection. This mechanism ensures that the eFuse will shut down in the event of excessive temperature rise, thereby preventing thermal runaway and potential damage to the system. Moreover, the device is designed with an under-voltage lockout (UVLO) feature, which ensures that the eFuse remains off if the supply voltage drops below a certain threshold, avoiding erratic operation.

The compact, surface-mount package of the NIS5420MT2TXG makes it easy to integrate into PCB designs without taking up significant board space. Its RoHS compliance and lead-free construction make it an environmentally friendly choice, adhering to current industry standards for hazardous substance control.

In summary, the ON Semiconductor NIS5420MT2TXG is an advanced electronic fuse that offers robust protection against overcurrent conditions, thermal overload, and voltage anomalies. With its programmable features, fast response time, and compact design, it is an excellent choice for protecting sensitive electronic circuits in a wide array of applications.

You May Also Be Interested in

Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT MONITOR 3.5% 14TSSOP / Current Monitor Regulator High-Side 1mA 14-TSSOP
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Microchip Technology
DUAL HIGH-SIDE CURRENT SENSOR / Current Monitor Regulator High-Side 16-WLCSP (2.23x2.17)
Lowest to $13.0971
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7851 $51.0315
160+ $0.6442 $103.0720
245+ $0.6241 $152.9045
335+ $0.6040 $202.3400
430+ $0.5838 $251.0340
575+ $0.5234 $300.9550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess