EN
  • EN
  • DE

MFS5600AMMA0ES

Part No MFS5600AMMA0ES
Manufacturer NXP / Nexperia
Catalog PMIC - Power Management - Specialized
Description IC FS56 SYSTEM BASIS / Automotive PMIC 32-HVQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Management - Specialized
Mfr NXP USA Inc.
Series Automotive, AEC-Q100
Package Tray
Product Status Active
Applications Automotive
Current - Supply 140µA
Voltage - Supply 2.7V ~ 36V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-HVQFN (5x5)
Base Product Number MFS5600
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1373167-MFS5600AMMA0ES
Ultra Librarian 3D Model Ultra Librarian MFS5600AMMA0ES CAD Model

Description

The MFS5600AMMA0ES is a high-performance microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the increasing demands of the automotive and industrial markets. This MCU is part of the MPC56xx family, which is renowned for its exceptional processing capabilities, reliability, and a wide range of integrated features.

Key Features and Benefits

  • Advanced Core: At the heart of the MFS5600AMMA0ES is a powerful e200z6 core, based on Power Architecture® technology. This core is capable of delivering up to 32-bit performance, enabling complex real-time processing and control tasks.
  • Memory: The device comes equipped with a substantial amount of memory, including embedded Flash memory and RAM, providing ample space for application code and data storage.
  • Connectivity: To ensure versatile connectivity options, the MFS5600AMMA0ES includes a range of communication interfaces such as CAN, LIN, and Ethernet. These interfaces facilitate easy integration into a variety of network architectures and systems.
  • Analog-to-Digital Converters (ADCs): The MCU features multiple high-resolution ADCs that provide accurate analog signal conversion, crucial for sensor data acquisition and control applications.
  • Timers and PWM: With advanced timer modules and PWM (Pulse Width Modulation) capabilities, this MCU can handle complex timing and control operations, making it ideal for motor control and other precision applications.
  • Security: Security is a priority in today's connected world, and the MFS5600AMMA0ES offers robust security features to protect against unauthorized access and ensure data integrity.
  • Development Support: NXP provides comprehensive development support for the MFS5600AMMA0ES, including software libraries, development tools, and reference designs, to accelerate product development and time-to-market.

Applications

The versatility of the MFS5600AMMA0ES makes it suitable for a wide range of applications, particularly in the automotive sector, including engine management, transmission control, chassis control, and advanced driver assistance systems (ADAS). It is also well-suited for industrial control systems, robotics, and other applications requiring high levels of processing power and real-time performance.

Quality and Reliability

NXP is committed to delivering products of the highest quality and reliability. The MFS5600AMMA0ES is designed to meet stringent automotive and industrial standards, ensuring dependable performance in the most demanding environments.

You May Also Be Interested in

Analog Devices Inc.
IC CTLR OVP 80V SHUTDOWN SC70-8 / Handheld/Mobile Devices PMIC SC-70-8
Lowest to $3.3476
Microchip Technology
PMIC FOR SAMA5DX/SAM9X6 MPUS
Lowest to $4.6666
STMicroelectronics
14 OUTPUT RAILS PMIC 4 ADJUSTABL
Lowest to $5.7272
NXP / Nexperia
IC BUCK QM 3.3V / 5.0V 32-QFN / Automotive PMIC 32-HVQFN (5x5)
Lowest to $5.9837
NXP / Nexperia
SYSTEM BASIS CHIP DCDC 0.8A VCO / System Basis Chip PMIC 48-HLQFP (7x7)
Need more? Email Us
Maxim Integrated
IC USB CHARGE DETECTOR 10UTQFN / USB, Peripherals PMIC 10-UTQFN (1.6x2.1)
Need more? Email Us
Texas Instruments
USB TYPE-C DFP CONTROLLER IN AUT / USB, Type-C Controller PMIC 32-VQFN (5x5)
Lowest to $4.0989
Renesas Electronics America
IC TRANSMITTER 48VFQFPN / Wireless Power Transmitter PMIC 48-VFQFPN (6x6)
Lowest to $14.5523
Texas Instruments
AUTOMOTIVE 3.135-V TO 5.25-V, 7 / Automotive Systems PMIC 169-NFBGA (12x12)
Lowest to $238.0598

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.2398 $56.1582
20+ $5.1198 $102.3960
31+ $4.9598 $153.7538
42+ $4.7998 $201.5916
54+ $4.6398 $250.5492
73+ $4.1599 $303.6727
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,090 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess