EN
  • EN
  • DE
  • IT

NIS5132MN4TXGHW

Part No NIS5132MN4TXGHW
Manufacturer ON Semiconductor
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1125272-NIS5132MN4TXGHW
Categories Custom Parts
Manufacturer ON Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NIS5132MN4TXGHW CAD Model

Description

The ON Semiconductor NIS5132MN4TXGHW is a high-performance electronic fuse designed to provide state-of-the-art overcurrent protection for a wide range of applications. This advanced circuit protection device is part of ON Semiconductor's portfolio of power management solutions, offering a combination of features that enhance the safety, reliability, and efficiency of modern electronic systems.

Key Features

  • Adjustable Overcurrent Protection: The NIS5132MN4TXGHW allows users to set the overcurrent threshold according to their specific requirements, ensuring tailored protection for different load conditions.
  • Fast Response Time: With its quick response to overcurrent events, this electronic fuse helps to prevent damage to sensitive components by promptly disconnecting the load from the power supply.
  • High Accuracy: The device offers precise current sensing capabilities, which contribute to its reliable operation and consistent performance.
  • Thermal Shutdown: A built-in thermal shutdown feature adds an extra layer of protection by deactivating the output if the device temperature exceeds a safe limit.
  • Auto-Retry or Latch-Off Modes: The NIS5132MN4TXGHW can be configured to either attempt to re-establish the connection after a fault condition (auto-retry mode) or to remain off until manually reset (latch-off mode), providing flexibility in system design.
  • Under Voltage Lockout (UVLO): This feature ensures that the device operates only when the supply voltage is within its specified range, thereby protecting the system from low voltage conditions.

Applications

The NIS5132MN4TXGHW is suitable for a diverse array of applications where robust overcurrent protection is critical. It is ideal for use in consumer electronics, computing systems, industrial controls, and portable devices. Its versatility makes it an excellent choice for designers looking to enhance the safety and longevity of their products.

Package and Quality

Packaged in a compact, surface-mountable form factor, the NIS5132MN4TXGHW is designed for easy integration into modern PCB layouts. ON Semiconductor's commitment to quality ensures that this electronic fuse meets stringent industry standards for performance and reliability.

You May Also Be Interested in

OmniVision Technologies Inc
IC ASIC TV ENCODER SEC 82BGA / Video Processor IC Serial, UART NTSC, PAL Package
Lowest to $20.3338
ICT
Need more? Email Us
Amphenol
4,0MM POWERLOK 2 WAY RECEPTACLE / 2 Position Rectangular Receptacle Connector Crimp
Need more? Email Us
Amd
French Electronic Distributor since 1988
Need more? Email Us
Intel
Need more? Email Us
Princeton
Need more? Email Us
Mitsubishi
Need more? Email Us
NANYA
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5239 $52.3900
235+ $0.4299 $101.0265
365+ $0.4165 $152.0225
500+ $0.4030 $201.5000
645+ $0.3896 $251.2920
860+ $0.3493 $300.3980
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess