EN
  • EN
  • DE

NIS5132MN3TXG

Part No NIS5132MN3TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 10DFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr ON Semiconductor
Package Tape & Reel
Product Status Not For New Designs
Function Electronic Fuse
Sensing Method High-Side
Voltage - Input 9V ~ 18V
Current - Output 3.6A
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount
Package / Case 10-VFDFN Exposed Pad
Supplier Device Package 10-DFN (3x3)
Base Product Number NIS5132
Standard Package 5,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648487-NIS5132MN3TXG
Ultra Librarian 3D Model Ultra Librarian NIS5132MN3TXG CAD Model

Description

Introducing the NIS5132MN3TXG Electronic Fuse from ON Semiconductor

The NIS5132MN3TXG, a state-of-the-art electronic fuse (eFuse) device, is a cutting-edge solution from ON Semiconductor designed to provide robust protection for electronic circuits. This high-performance eFuse is engineered to safeguard against overcurrent, overvoltage, and over-temperature conditions, ensuring the stability and longevity of your electronic applications.

Key Features:

  • Overcurrent Protection: The NIS5132MN3TXG is equipped with fast-acting current limiting features that prevent damage to your circuit components due to excessive current flow. It provides a reliable defense mechanism against short circuits and other overcurrent scenarios.
  • Overvoltage Protection: This device protects your system from voltage transients and spikes that could potentially cause harm. Its precise overvoltage sensing capabilities ensure that your circuits remain within safe operating voltage levels.
  • Over-temperature Protection: With an integrated thermal shutdown function, the NIS5132MN3TXG automatically disconnects the load when the junction temperature exceeds safe limits, preventing thermal runaway and potential system failures.
  • Auto-Retry Feature: After a fault condition has been detected and the load has been disconnected, the device automatically attempts to reset itself, providing a seamless recovery for temporary faults and reducing system downtime.
  • Adjustable Current Limit: The current limit threshold can be externally adjusted, offering designers the flexibility to tailor the protection to the specific needs of their application.

Applications:

The versatility of the NIS5132MN3TXG makes it suitable for a wide range of applications. It is particularly well-suited for systems that require precise control and protection, such as:

  • Consumer Electronics
  • Computing and Storage Systems
  • Industrial Equipment
  • Portable and Handheld Devices
  • Networking Hardware

Quality and Reliability:

ON Semiconductor is renowned for its commitment to quality, and the NIS5132MN3TXG is no exception. This eFuse is built with the highest standards of material and manufacturing excellence, ensuring reliable operation over a wide temperature range and a long operational lifespan.

With the NIS5132MN3TXG, designers can confidently implement a protective measure that not only safeguards their systems but also enhances the overall reliability and performance of their electronic products.

You May Also Be Interested in

Texas Instruments
IC POWER MANAGEMENT / Electronic Fuse Regulator 6A 20-HTSSOP
Lowest to $8.6860
Diodes Incorporated
USB POWER SWITCH,SOT23,T&R,3K / Current Switch Regulator High-Side 200mA SOT-23-3
Lowest to $0.2007
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3415
Texas Instruments
IC ELECTRONIC FUSE 10VQFN / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $1.1284
Texas Instruments
CURRENT SENSE AMPLIFIER / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.7843
Texas Instruments
POWER MANAGEMENT / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $2.0667
Texas Instruments
2.7-19V 130MA-2A SURGE CLAMPING / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to $0.8866
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.7770 $50.5050
160+ $0.6376 $102.0160
245+ $0.6177 $151.3365
335+ $0.5977 $200.2295
435+ $0.5778 $251.3430
580+ $0.5180 $300.4400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess