EN
  • EN
  • DE

TMS320C6745BPTPA3

Part No TMS320C6745BPTPA3
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSP FLOATING POINT 176HLQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete(EOL)
Type Fixed/Floating Point
Clock Rate 375MHz
Non-Volatile Memory External
On-Chip RAM 320kB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating -40°C to 105°C (TJ)
Mounting SMD (SMT)
Case / Package 176-HLQFP (24x24)
Win Source Part Number 055269-TMS320C6745BPTPA3
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6745BPTPA3 CAD Model

Description

The TMS320C6745BPTPA3 is a fixed and floating-point digital signal processor (DSP) from the globally recognized semiconductor company, Texas Instruments (TI). This processor is a part of TI's TMS320C674x family, which is known for its optimal blend of high-performance processing capabilities and power efficiency. The device is specifically designed to meet the rigorous demands of high-speed signal processing applications in various industries such as audio, telecom, industrial, medical, and instrumentation.

Key Features:

  • High-Performance Processing: With a core clock speed up to 300 MHz, the TMS320C6745BPTPA3 is capable of delivering up to 2400 MIPS (Million Instructions Per Second), making it suitable for multitasking and computationally intensive applications.
  • Advanced Architecture: The DSP features a modified Harvard architecture that enhances signal processing efficiency with separate program and data spaces, allowing simultaneous access to both memory types.
  • Robust Memory: It is equipped with integrated memory, including a 32KB L1 program cache, a 32KB L1 data cache, and a 256KB L2 unified cache/program memory. Additionally, it supports an external memory interface for expanded storage capabilities.
  • Wide Range of Peripherals: The device includes a host of peripherals such as Ethernet MAC, McASP (Multichannel Audio Serial Port), SPI, I2C, and UART interfaces, which facilitate easy integration into system designs and enhance connectivity options.
  • Low Power Consumption: TI's advanced power management techniques ensure that the TMS320C6745BPTPA3 maintains low power consumption without sacrificing performance, making it ideal for portable and battery-operated devices.

Applications:

The versatility of the TMS320C6745BPTPA3 allows it to be used in a wide array of applications, including but not limited to:

  • Professional and consumer audio systems
  • Industrial control and automation systems
  • Medical imaging devices
  • Telecommunication infrastructure
  • Real-time analytics and biometric analysis

With its robust set of features and capabilities, the TMS320C6745BPTPA3 stands out as a powerful solution for developers looking to create sophisticated digital signal processing systems with a high level of efficiency and precision.

You May Also Be Interested in

Texas Instruments
TMS320 - DIGITAL SIGNAL PROCESSO /
Need more? Email Us
Texas Instruments
IC DGTL MEDIA PROCESSOR 609FCBGA /
Need more? Email Us
Texas Instruments
IC DIGITAL MEDIA SOC 361NFBGA
Need more? Email Us
Texas Instruments
IC FIXED POINT DSP 288-BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $16.1817
Cirrus Logic Inc.
IC DSP HP 32BIT 4CH I/O 48LQFP
Lowest to $4.8625
Analog Devices Inc.
SHARC WITH 5 MB ON CHIP RAM 400M
Lowest to $47.4782
Texas Instruments
IC DSP FIXED POINT 240-BGA
Lowest to $71.6781
Texas Instruments
FIXED-POINT DIGITAL SIGNAL PROCE
Lowest to $15.1081

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $46.6697 $93.3394
3+ $38.2931 $114.8793
5+ $37.0965 $185.4825
6+ $35.8998 $215.3988
8+ $34.7032 $277.6256
10+ $31.1132 $311.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess