EN
  • EN
  • DE

NCV8402AMNWT1G

Part No NCV8402AMNWT1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description IC PWR DRIVER N-CHAN 1:1 6DFN / Power Switch/Driver 1:1 N-Channel 2A 6-DFN (3x3.3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Distribution Switches, Load Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Switch Type General Purpose
Number of Outputs 1
Output Configuration Low Side
Output Type N-Channel
Interface On/Off
Voltage - Load 42V (Max)
Supply Voltage - Operating Not Required
Current - Output (Max) 2A
Rds On (Typ) 165mOhm
Input Type Non-Inverting
Features Auto Restart
Fault Protection Current Limiting (Fixed), Over Temperature, Over Voltage
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package 6-DFN (3x3.3)
Package / Case 6-VDFN Exposed Pad
Base Product Number NCV8402
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCV8402AMNWT1G-ND,NCV8402AMNWT1GOSDKR,NCV8402AMNWT1GOSCT,NCV8402AMNWT1GOSTR
Standard Package 3,000
Win Source Part Number 1015561-NCV8402AMNWT1G
Ultra Librarian 3D Model Ultra Librarian NCV8402AMNWT1G CAD Model

Description

ON Semiconductor NCV8402AMNWT1G Product Overview

The NCV8402AMNWT1G is a high-performance, robust automotive-grade product from ON Semiconductor, designed to cater to the demanding requirements of automotive applications. This device is a self-protected low side driver featuring a built-in overcurrent, overtemperature, ESD protection, and drain to source active clamp. It is engineered to drive inductive loads and is particularly suitable for driving lamps, relays, and solenoids in the harsh environments of automotive electronic control units.

Key Features

  • Load Current Capability: The NCV8402AMNWT1G can handle a continuous load current up to 2.5A, making it suitable for a wide range of low-power applications.
  • Thermal Shutdown Protection: With an integrated thermal shutdown feature, this device ensures protection against overheating, enhancing the reliability and longevity of the application.
  • Active Clamp: An in-built active clamp provides overvoltage protection for the device, safeguarding it against transient voltage spikes that are common in automotive environments.
  • Overcurrent Protection: The device is equipped with current limiting capabilities, preventing damage due to excessive current conditions.
  • Reverse Battery Protection: The NCV8402AMNWT1G is designed to withstand reverse battery conditions, which is crucial for automotive power applications.
  • ESD Protection: Electrostatic discharge protection is integrated to prevent damage from external ESD events, ensuring robust performance.
  • Automotive Grade: This device is qualified in accordance with AEC-Q100 standards, ensuring that it meets the stringent requirements of automotive applications.

Applications

The NCV8402AMNWT1G's resilient design and protective features make it an ideal choice for various automotive applications. It is commonly used in:

  • Body Control Modules
  • Power Distribution Systems
  • Engine Control Modules
  • Lighting Systems
  • Automotive Relay Drivers

ON Semiconductor's commitment to quality and performance is evident in the NCV8402AMNWT1G. It is a reliable choice for designers seeking a durable and efficient low side driver for their automotive applications.

You May Also Be Interested in

Vishay
Trans MOSFET N-CH 20V 2.8A 4-Pin Micro Foot T/R / MOSFET N-CH 20V MICROFOOT
Lowest to $0.2359
Vishay
MOSFET P-CH 12V 5.3A 2X2 4-MFP
Lowest to $0.3587
Vishay
Trans MOSFET P-CH 20V 4.5A 8-Pin SOIC N T/R / MOSFET P-CH 20V 4.5A 8-SOIC
Lowest to $0.5821
NXP / Nexperia
MOSFET N-CH 30V SOT96-1
Lowest to $0.1282
Vishay
MOSFET 2N-CH 20V 6A 1212-8
Lowest to $0.8254
Vishay
MOSFET 2N-CH 150V 2.1A PPAK SO-8
Lowest to $7.5412
Vishay
MOSFET 2P-CH 20V 4.2A 1212-8
Lowest to $0.3534
Vishay
MOSFET 2N-CH 20V 1.5A SC-75-6
Lowest to $0.6499
Vishay
MOSFET P-CH 20V 4.8A 2X2 4-MFP
Lowest to $0.6145

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0767 $51.9175
59+ $1.7040 $100.5360
91+ $1.6507 $150.2137
126+ $1.5975 $201.2850
162+ $1.5442 $250.1604
217+ $1.3845 $300.4365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess