EN
  • EN
  • DE

TS5V330D

Part No TS5V330D
Manufacturer Texas Instruments
Catalog Interface - Analog Switches - Special Purpose
Description IC VIDEO SWITCH QUAD SPDT 16SOIC  /  Video Switch IC 4 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches - Special Purpose
Mfr Texas Instruments
Package Tube
Applications Video
Switch Circuit SPDT
Number of Channels 4
On-State Resistance (Max) 10Ohm
Voltage - Supply, Single (V+) 4V ~ 5.5V
-3db Bandwidth 300MHz (Min)
Features Bi-Directional, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number TS5V330
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names TS5V330DE4-ND,2156-TS5V330D,TEXTISTS5V330D,296-34694-5,TS5V330D-ND,TS5V330DG4-ND
Standard Package 40
Win Source Part Number 1039501-TS5V330D
Ultra Librarian 3D Model Ultra Librarian TS5V330D CAD Model

Description

The TS5V330D from Texas Instruments is a versatile, high-performance Quad Single-Pole Double-Throw (SPDT) analog switch designed for use in a variety of applications. This switch is part of TI's extensive switch and multiplexer portfolio, which is known for its reliability and efficiency in managing analog signals in electronic systems.

Key Features:

  • Wide Operating Range: The TS5V330D operates over a broad power supply range of 2.3V to 3.6V, making it suitable for various low-voltage applications.
  • Low Power Consumption: With its low power consumption, this switch is ideal for battery-powered devices, helping to extend the battery life of portable electronics.
  • High Bandwidth: The device boasts a high bandwidth, which ensures minimal signal distortion and allows it to handle high-speed data transmission with ease.
  • Bidirectional Signal Flow: The switch can conduct signals in both directions, from the source to the drain and vice versa, offering greater design flexibility.
  • Low Crosstalk: Minimized signal interference between channels ensures signal integrity, making this switch suitable for audio, video, and data applications.
  • Wide Operating Temperature: The TS5V330D is designed to operate within a temperature range of -40°C to 85°C, accommodating a variety of environmental conditions.

Applications:

The TS5V330D is commonly utilized in a range of applications that require the routing of analog or digital signals. This includes, but is not limited to:

  • Signal gating
  • Audio and video switching
  • Data acquisition systems
  • Communication systems
  • Peripheral sharing

Package and Quality:

The device is offered in a compact 16-pin SOIC (D) package, which is conducive to space-constrained applications. Texas Instruments is committed to maintaining the highest quality standards, and the TS5V330D is no exception, ensuring reliable performance across its intended applications.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments product page and datasheets.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA
Lowest to $72.1805
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8666 $51.9960
145+ $0.7111 $103.1095
220+ $0.6889 $151.5580
300+ $0.6667 $200.0100
390+ $0.6444 $251.3160
520+ $0.5778 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,146 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess