Products specifications Report Issue?

Category Cable Assemblies - Rectangular Cable Assemblies
Mfr Amphenol
Package Bag
Product Status Active
Base Product Number 10080594
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8544.42.9090
Win Source Part Number 1056813-10080594-1ED0101LF
Ultra Librarian 3D Model Ultra Librarian 10080594-1ED0101LF CAD Model

Description

The 1056813-10080594-1ED0101LF is a rectangular cable assembly designed for various electronic applications.

  • Manufacturer: Amphenol
  • Category: Cable Assemblies - Rectangular Cable Assemblies
  • Package: Bag
  • Standard Package: 1 piece
  • Product Status: Active
  • ECCN: EAR99
  • HTSUS Code: 8544.42.9090
  • MSL Level: 1

You May Also Be Interested in

3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
ECAD model for D89110-0101HK-3365/10-S-6
3M
CABLE 20POS SOCKET TO SOCKET 3\
Need more? Email Us
ECAD model for D89120-0131HK-3365/20-D-3
3M
SINGLE ENDED CABLE ASSEMBLY 10 P
Need more? Email Us
ECAD model for D89110-0031HK-3365/10-S-6
NKK Switches
CABLE FOR OLED ROCKER 19.685\
Need more? Email Us
ECAD model for AT715
3M
CABLE 14POS SOCKET TO SOCKET 3\
Need more? Email Us
ECAD model for D89114-0131HK-3365/14-D-3
Samtec Inc.
.165\
Need more? Email Us
ECAD model for PMSS-02-16-K-03.00-S
Samtec Inc.
2MM DOUBLE ROW FEMALE IDC ASSEMB
Need more? Email Us
ECAD model for TCSD-20-D-10.00-01-F-N-D02
3M
DBL END CBL ASY 16POS SKT 6\
Need more? Email Us
ECAD model for 45116-010030-3749/16-D-6
JST Sales America Inc.
JUMPER 15SUR-32S - 16SUR-32S 6" / 16 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00")
Need more? Email Us
ECAD model for A16SUR16SUR32W152B

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.8245
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.0306
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention