Product Overview: STM6321SWY6F
The STM6321SWY6F is a sophisticated, low-power microprocessor reset circuit manufactured by STMicroelectronics, a global leader in semiconductor solutions. This specialized component is designed to monitor the supply voltage of microprocessor (µP) systems, ensuring that the system operates within safe voltage levels and providing a reliable reset signal in case of a voltage drop.
Key Features
- Reset Threshold Levels: The device offers precise monitoring with multiple fixed threshold options suitable for a variety of applications.
- Low Power Consumption: Its design is optimized for low power consumption, making it ideal for battery-operated devices.
- Bidirectional Reset: The STM6321SWY6F features an active-low, open-drain reset output, as well as a push-pull reset output, providing flexibility in reset signal delivery.
- Reset Time Delay: It includes a built-in delay to ensure the system has adequate time to stabilize before resuming operation.
- Watchdog Timer: An integrated watchdog timer enhances system reliability by monitoring software execution intervals.
- Temperature Range: The device operates over an industrial temperature range, ensuring functionality in harsh environments.
- Package: The STM6321SWY6F is available in a compact SOT-23-5 package, suitable for space-constrained applications.
Applications
The STM6321SWY6F is versatile and can be used in a wide array of electronic systems, including:
- Portable and battery-powered devices
- Computers and computer peripherals
- Embedded systems
- Industrial equipment
- Automotive systems
Technical Specifications
Parameter
Value
Supply Voltage Range
2.0V to 5.5V
Operating Temperature
-40°C to +85°C
Reset Threshold Accuracy
±1.5%
Package
SOT-23-5
For detailed information, datasheets, and technical support, visit the STMicroelectronics official website or contact your local ST sales office.