EN
  • EN
  • DE

NCV74715V1GEVB

Part No NCV74715V1GEVB
Manufacturer ON Semiconductor
Catalog Evaluation and Demonstration Boards and Kits
Description EVAL BOARD NCV74715V1G  /  NCV7471 System Basis Chip (SBC) Interface Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Mfr onsemi
Package Box
Type Interface
Function System Basis Chip (SBC)
Utilized IC / Part NCV7471
Supplied Contents Board(s)
Base Product Number NCV74715
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1081874-NCV74715V1GEVB
Ultra Librarian 3D Model Ultra Librarian NCV74715V1GEVB CAD Model

Description

Introducing the NCV74715V1GEVB Evaluation Board from ON Semiconductor

The NCV74715V1GEVB is an advanced evaluation board designed by ON Semiconductor to showcase the capabilities of the NCV7471 System Basis Chip with integrated LIN transceiver. This product is tailored for automotive applications and provides a robust platform for developing and testing automotive networking solutions.

Key Features and Benefits

  • Integrated LIN Transceiver: The NCV7471 chip features a LIN 2.1 and SAE J2602 compliant transceiver, providing reliable communication in automotive networks.
  • System Basis Chip (SBC): This single-chip solution includes power management and a LIN transceiver, offering a compact and efficient design for in-vehicle networking.
  • Voltage Regulator: The board includes a built-in voltage regulator that supplies a stable 5V output, suitable for powering microcontrollers and other components in the system.
  • Watchdog Timer: An integrated watchdog timer ensures system reliability by monitoring the operation and resetting the system in case of a malfunction.
  • Thermal Shutdown: Enhanced safety is provided through a thermal shutdown feature, which protects the system from overheating.
  • LED Indicators: Onboard LEDs offer immediate visual feedback on the status of power, LIN bus activity, and other critical signals.
  • Flexible Power Supply Options: The board can be powered through various methods, including an external power supply or through the LIN bus connection itself.

Applications

The NCV74715V1GEVB is ideal for a range of automotive applications, including body control modules, door modules, seat control, lighting modules, and other in-vehicle network nodes requiring LIN communication.

Development Support

ON Semiconductor provides comprehensive support for the NCV74715V1GEVB, including detailed documentation, reference designs, and technical support to facilitate rapid development and integration into automotive systems. Designers and engineers can quickly prototype and test their LIN-based applications, ensuring a smooth transition from concept to production.

Whether you are an automotive electronics designer or an enthusiast looking to explore the possibilities of LIN networks, the NCV74715V1GEVB evaluation board from ON Semiconductor is an excellent tool to accelerate your development process and achieve reliable, high-performance results.

You May Also Be Interested in

Texas Instruments
EVAL BOARD DGTL ISO 3KV 4CH / ISO7342C Digital Isolator Interface Evaluation Board
Need more? Email Us
Maxim Integrated
EVAL KIT DS2711 (LOOSE CELL NIMH / DS2711 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
EVAIL MOD / TPS659038-Q1, TPS659039-Q1 Special Purpose: Mobiles Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DGTL VIDEO EVAL MOD FOR DM368 / TMS320DM36x Video Processing Video Evaluation Board
Lowest to $1,518.2556
Texas Instruments
EVAL MODULE FOR PCM2906C-U / PCM2906C CODEC Audio Evaluation Board
Need more? Email Us
Texas Instruments
EVALUATION MODULE / UCC5390 Gate Driver Power Management Evaluation Board
Need more? Email Us
Renesas Electronics America
EVAL BOARD FOR TW2867-LA2-GR / TW2867 Video Processing Video Evaluation Board
Lowest to $9.0333
Analog Devices Inc.
EVAL KIT HMC7043LP7FE / HMC7043LP7FE Clock Buffer Timing Evaluation Board
Need more? Email Us
STMicroelectronics
EVAL BOARD FOR MP23DB01HP / MP23DB01HP MEMS Omnidirectional Microphones Audio Evaluation Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess