EN
  • EN
  • DE

CS8191XNF16

Part No CS8191XNF16
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR AIRCORE TACH/SPEED 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Drivers/Receivers 1/0
Supply Voltage - Operating 8.5 V to 15 V
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 202941-CS8191XNF16
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CS8191XNF16 CAD Model

Description

The CS8191XNF16 is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its high performance and reliability in a variety of applications. This precision-engineered component is designed to meet the rigorous demands of modern electronic systems, offering both versatility and efficiency.

Key Features

  • High Accuracy: The CS8191XNF16 is built for precision, ensuring consistent performance and accurate results in every application.
  • Durability: Manufactured with ON Semiconductor's commitment to quality, this product is made to withstand the test of time, even in challenging environments.
  • Energy Efficient: With power consumption being a critical factor in electronic design, the CS8191XNF16 is optimized for low energy use without compromising on performance.
  • Compact Form Factor: The device comes in a compact package, making it ideal for space-constrained applications without sacrificing functionality.

Applications

The versatility of the CS8191XNF16 allows it to be used across a wide array of applications, including but not limited to:

  • Automotive systems
  • Power management modules
  • Industrial control systems
  • Consumer electronics

Technical Specifications

Parameter Value Package Type NF16 Operating Temperature Specified over a range of temperatures Supply Voltage Optimized for standard voltages Output Type Configurable based on application needs

In conclusion, the CS8191XNF16 from ON Semiconductor is a highly adaptable and efficient solution for a multitude of electronic applications. Its combination of accuracy, durability, and energy efficiency makes it an invaluable component for designers looking to enhance system performance and reliability.

You May Also Be Interested in

Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
Texas Instruments
IC TXRX/ISO HALF 1/1 16SOIC / 1/1 Transceiver, Isolated Half RS422, RS485 16-SOIC
Lowest to $3.3471
Microchip Technology
IC TRANSCEIVER FULL 1/1 32QFN
Lowest to $4.8750
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 16SOIC / 1/1 Transceiver Half RS422, RS485 16-SOIC
Lowest to $72.1805
Maxim Integrated
RS-232 TRANSCEIVERS / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $5.3928
ON Semiconductor
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $21.8503
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2167 $66.0835
11+ $10.8443 $119.2873
17+ $10.5059 $178.6003
23+ $10.1663 $233.8249
30+ $9.8279 $294.8370
40+ $8.8115 $352.4600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess