EN
  • EN
  • DE

LA6586T-TLM-E

Part No LA6586T-TLM-E
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description BTL DRIVER SINGLE-PHASE FULL-WAV
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 325 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 174304-LA6586T-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA6586T-TLM-E CAD Model

Description

The LA6586T-TLM-E, from ON Semiconductor, is a high-performance motor driver designed to efficiently manage and control a wide range of motor types. This versatile component is suitable for various applications, including but not limited to, office automation machines, home appliances, and industrial equipment.

Key Features

  • Motor Type Compatibility: The LA6586T-TLM-E is capable of driving bipolar stepping motors and DC motors, making it a flexible solution for numerous motor control scenarios.
  • Operating Voltage Range: It operates within a voltage range of 10V to 30V, ensuring compatibility with a broad spectrum of electrical systems and providing stable performance across various power supplies.
  • Output Current: The device can deliver an output current up to 3A, which is suitable for driving a wide array of motors from small to medium sizes.
  • Built-in Protection Features: It comes with an array of protection features such as thermal shutdown (TSD), over-current protection (ISD), and under-voltage lockout (UVLO), which contribute to the longevity and reliability of both the motor driver and the motor itself.
  • Package: The LA6586T-TLM-E is available in a compact HSOP28 package, which is designed to minimize space on a PCB while allowing for efficient heat dissipation.

Applications

The LA6586T-TLM-E's robust design and versatile nature make it an ideal choice for a variety of applications. It can be used in:

  • Automated office machines like printers and scanners
  • Household appliances such as washing machines and refrigerators
  • Industrial equipment including robotic arms and conveyor belts

Conclusion

ON Semiconductor's LA6586T-TLM-E motor driver stands out with its flexible motor type support, robust operating voltage range, and high output current capability. Combined with its built-in protective features and compact packaging, this motor driver is a reliable and efficient solution for designers looking to optimize motor control in their products. Whether for consumer, office, or industrial applications, the LA6586T-TLM-E is engineered to deliver performance and durability.

You May Also Be Interested in

Maxim Integrated
IC TRANSCEIVER FULL 2/2 16SOIC / 2/2 Transceiver Full RS232 16-SOIC
Lowest to $0.9520
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Infineon Technologies
IC TRANSCEIVER 1/1 TSON-8 / 1/1 Transceiver CANbus PG-TSON-8-1
Lowest to $2.1292
Texas Instruments
IC TRANSCEIVER 1/1 8SOIC / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $1.3000
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.1958
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8365

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2479 $58.4622
44+ $2.6657 $117.2908
68+ $2.5826 $175.6168
93+ $2.4983 $232.3419
120+ $2.4151 $289.8120
160+ $2.1656 $346.4960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,510 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess