EN
  • EN
  • DE

NCV7357MW3R2G

Part No NCV7357MW3R2G
Manufacturer ON Semiconductor
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 2/1 8DFNW / 2/1 Transceiver Full CAN 8-DFNW (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Drivers, Receivers, Transceivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Type Transceiver
Protocol CAN
Number of Drivers/Receivers 2/1
Duplex Full
Data Rate 1Mbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Surface Mount, Wettable Flank
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFNW (3x3)
Base Product Number NCV7357
Other Names NCV7357MW3R2GOSCT,NCV7357MW3R2GOS,NCV7357MW3R2GOS,NCV7357MW3R2GOSTR,NCV7357MW3R2GOSDKR
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1261568-NCV7357MW3R2G
Ultra Librarian 3D Model Ultra Librarian NCV7357MW3R2G CAD Model

Description

The ON Semiconductor NCV7357MW3R2G is a high-performance, single-wire CAN transceiver designed to meet the rigorous demands of automotive and industrial communication networks. This device offers a robust and flexible solution for applications requiring high-speed data transmission with minimal electromagnetic interference (EMI).

Key Features

  • Single-Wire CAN Interface: The NCV7357MW3R2G is compatible with the single-wire CAN (SWCAN) physical layer, which simplifies wiring and reduces cost while maintaining a high level of data integrity.
  • High-Speed Data Rates: This transceiver supports data rates up to 33.3 kbps, making it suitable for a variety of high-speed communication tasks within a vehicle or industrial setting.
  • Low Electromagnetic Emission: The device is designed to minimize EMI, a critical feature for automotive applications where interference can affect the performance of sensitive electronics.
  • Wide Operating Voltage Range: With an operating voltage range from 5.5V to 27V, the NCV7357MW3R2G is adaptable to various supply voltages, enhancing its versatility across different platforms.
  • Thermal Protection: The transceiver includes an over-temperature protection feature that safeguards the device from damage due to excessive heat.
  • Robustness: It is designed to withstand the harsh conditions of automotive environments, including jump-start and load dump scenarios.

Applications

The NCV7357MW3R2G is ideal for a range of applications where reliable communication is paramount. These include:

  • Automotive networks, such as body control modules, door modules, and lighting systems
  • Industrial control systems requiring a robust single-wire CAN interface
  • Building automation and HVAC control

Package and Quality

ON Semiconductor's NCV7357MW3R2G is offered in a compact SOIC-8 package that is lead-free and RoHS compliant, ensuring it meets global environmental standards. The device is also AEC-Q100 qualified, signifying its suitability for automotive-grade applications.

With its combination of high-speed communication, EMI reduction, and environmental resilience, the NCV7357MW3R2G from ON Semiconductor is a reliable choice for designers looking to implement a single-wire CAN network in automotive or industrial settings.

You May Also Be Interested in

Renesas Electronics America
IC OPERATIONAL AMP / - - - -
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $1.0806
Texas Instruments
IC TRANSCEIVER HALF 8/8 64TSSOP / 8/8 Transceiver Half LVDS, Multipoint 64-TSSOP
Lowest to $6.9001
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5939 $50.4815
210+ $0.4873 $102.3330
320+ $0.4721 $151.0720
440+ $0.4569 $201.0360
570+ $0.4417 $251.7690
760+ $0.3960 $300.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,655 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess