EN
  • EN
  • DE

TMS320F2801PZQ

Part No TMS320F2801PZQ
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 100LQFP / FIXED-POINT DIGITAL SIGNAL PROCESSOR
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series Automotive, AEC-Q100, C2000 C28x Fixed-Point
Packaging Tray
Core Processor C28x
Core Size 32-Bit
Speed 100MHz
Connectivity CAN, I2C, SCI, SPI, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 35
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
RAM Size 6K x 16
Supply Voltage 1.71 V ~ 1.89 V
Data Converters A/D 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 100-LQFP
Manufacturer Package 100-LQFP (14x14)
Win Source Part Number 797454-TMS320F2801PZQ
Popularity Medium
Supply and Demand Status Limited
Family Name TMS320F2801
Introduction Date December 12, 2005
ECCN 3A991.a.2
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian TMS320F2801PZQ CAD Model

Description

Overview of TMS320F2801PZQ

The TMS320F2801PZQ is a high-performance digital signal processor (DSP) from Texas Instruments, designed specifically for demanding applications requiring high-speed numeric processing power. This DSP is part of the TMS320C28x™ DSP generation and is well-suited for a variety of industrial, automotive, and consumer electronics applications, such as motor control, digital power conversion, and intelligent sensor management.

Key Features

  • High-Performance Processing: With a 32-bit CPU running at up to 150 MHz, the TMS320F2801PZQ provides 150 MIPS (Million Instructions Per Second) performance, enabling efficient handling of complex algorithms and control tasks.
  • Flash Memory: It comes with 128 KB of on-chip flash memory, which allows for reliable storage of firmware and applications, with the added benefit of in-circuit programmability and execution.
  • RAM: The device includes 18 KB of RAM, providing sufficient space for temporary data storage during operation.
  • Peripheral Integration: This DSP boasts a rich set of peripherals including PWM outputs, capture inputs, a 12-bit ADC, SPI, I2C, CAN, UART, and more, facilitating versatile interfacing with external devices and systems.
  • Control Law Accelerator (CLA): The integrated CLA enhances the processing capabilities for control algorithms, offering a dedicated 32-bit floating-point math accelerator that operates independently of the main CPU.
  • Enhanced PWM: The Enhanced Pulse Width Modulator (ePWM) module supports complex PWM waveforms, essential for advanced motor control techniques.
  • Robust Design: Designed to operate in harsh environments, the TMS320F2801PZQ is characterized by its extended temperature range and reliability in challenging conditions.

Applications

The TMS320F2801PZQ is used across a broad spectrum of applications where precision and speed are critical. These include:

  • Advanced Motor Control
  • Renewable Energy Systems
  • Power Supplies and Converters
  • Industrial Automation Systems
  • Automotive Control Systems
  • Intelligent Sensing Solutions

With its combination of performance, memory, peripherals, and robustness, the TMS320F2801PZQ from Texas Instruments stands out as a versatile and reliable solution for high-speed control and processing tasks in a multitude of electronic products and systems.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.0715 $72.2145
6+ $19.7510 $118.5060
8+ $19.1338 $153.0704
11+ $18.5166 $203.6826
14+ $17.8994 $250.5916
19+ $16.0477 $304.9063
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 180 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess