EN
  • EN
  • DE

NCV7001DWR2G

Part No NCV7001DWR2G
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR QUAD 24SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Obsolete
Type Variable Reluctance
Current - Supply 24 mA
Mounting Type Surface Mount
Package / Case 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package 24-SOIC
Base Product Number NCV7001
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345273-NCV7001DWR2G
Ultra Librarian 3D Model Ultra Librarian NCV7001DWR2G CAD Model

Description

ON Semiconductor NCV7001DWR2G Product Overview

The NCV7001DWR2G is a robust, high-performance integrated circuit (IC) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This versatile IC is specifically engineered for automotive applications, offering a reliable solution for various electronic control units within the vehicle.

Key Features and Benefits

  • High Integration: The NCV7001DWR2G integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Automotive Grade: Designed to meet stringent automotive standards, this IC ensures high reliability and performance under the harsh conditions typical in automotive environments.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating the electrical fluctuations commonly found in automotive power systems.
  • Thermal Protection: It includes thermal shutdown protection, safeguarding the IC from potential damage due to overheating.
  • Low Quiescent Current: The NCV7001DWR2G boasts a low quiescent current, which is crucial for reducing overall power consumption, especially in battery-powered applications.
  • Multiple Output Configurations: It offers flexibility with various output configurations to suit a wide range of applications.

Applications

The NCV7001DWR2G is ideal for a multitude of automotive applications, including but not limited to:

  • Body Control Modules
  • Powertrain Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Infotainment Systems
  • Lighting Control

Quality and Reliability

ON Semiconductor's commitment to quality is evident in the NCV7001DWR2G, which is produced using industry-leading manufacturing processes. The IC's robust design ensures long-term reliability, a critical factor for automotive manufacturers and suppliers who require components that can withstand the test of time and use.

Environmental Compliance

Adhering to environmental regulations, the NCV7001DWR2G is lead-free and RoHS compliant, minimizing the environmental impact and meeting global standards for hazardous substances.

In conclusion, the NCV7001DWR2G from ON Semiconductor is a top-tier automotive-grade IC that offers a blend of integration, efficiency, and reliability, making it an excellent choice for modern vehicle electronics.

You May Also Be Interested in

MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Maxim Integrated
IC CONV THERMOCOUPLE-DGTL 8SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess