EN
  • EN
  • DE

PT8A2514BPE

Part No PT8A2514BPE
Manufacturer Diodes Incorporated
Catalog Specialized ICs
Description IC TOASTER TIMER CONTROLLER 8DIP / Toaster Timer Controller 8-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Specialized ICs
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Toaster Timer Controller
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Supplier Device Package 8-DIP
Standard Package 50 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 792681-PT8A2514BPE
Ultra Librarian 3D Model Ultra Librarian PT8A2514BPE CAD Model

Description

Overview of the PT8A2514BPE from Diodes Incorporated

The PT8A2514BPE is a sophisticated integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This versatile IC is specifically engineered to cater to the needs of modern-day appliances, offering a comprehensive solution for touch control applications.

Key Features

  • Touch Control Interface: The PT8A2514BPE is built to provide a seamless touch interface for a variety of electronic devices, enhancing user interaction with touch-based controls.
  • Low Power Consumption: With an emphasis on energy efficiency, this IC operates on low power, making it an ideal choice for battery-operated devices where power conservation is critical.
  • High Sensitivity: The high sensitivity of the touch sensor ensures accurate and responsive performance, allowing for precise control over the device's functions.
  • Wide Operating Voltage Range: The PT8A2514BPE is designed to function within a broad voltage range, ensuring compatibility with a diverse range of product specifications and power supplies.
  • Robust Design: Diodes Incorporated has designed this IC to be robust and reliable, capable of withstanding the rigors of everyday use in various consumer electronics.

Applications

The PT8A2514BPE is suitable for integration into a wide array of products, such as:

  • Home appliances
  • Office equipment
  • Consumer electronics
  • Portable devices

Technical Specifications

Here are some of the technical specifications that make the PT8A2514BPE a standout component:

  • Operating Voltage: 2.4V to 5.5V
  • High level of integration, reducing the need for external components
  • Compact package for space-constrained applications

Quality and Reliability

Diodes Incorporated is committed to delivering products that meet the highest standards of quality and reliability. The PT8A2514BPE is no exception, as it undergoes rigorous testing and quality control measures to ensure it meets the needs of even the most demanding applications.

For more detailed information and data sheets, visit the Diodes Incorporated website or contact their customer support team. The PT8A2514BPE is a testament to Diodes Incorporated's dedication to innovation and excellence in the field of semiconductor design.

You May Also Be Interested in

Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
Microchip Technology
DC-to-6.4Gbps Backplane Receive Buffer with Four Stage Programmable Equalization and DC-Offset Control | IC RECEIVE BUFFER 32QFN
Lowest to $14.1493
Analog Devices Inc.
Per Pin Parametric Measurement Unit/Source Measure Unit
Lowest to $62.9928
Microchip Technology
IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.5568
ON Semiconductor
IC IGNITION COIL DRIVER D2PAK
Need more? Email Us
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Infineon Technologies
IC FILTER HSMMC ESD PROT 16WLP
Need more? Email Us
Analog Devices Inc.
IC PPMU 80TQFP
Lowest to $174.4361
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess