EN
  • EN
  • DE

NCV1124DR2G

Part No NCV1124DR2G
Manufacturer ON Semiconductor
Catalog Interface - Sensor and Detector Interfaces
Description IC SENSOR DUAL VAR-RELUCT 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Type Variable Reluctance
Input Type Logic
Output Type Logic
Operating Supply Current 5mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 060103-NCV1124DR2G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NCV1124DR2G CAD Model

Description

The NCV1124DR2G is a high-performance integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This precision device is tailored for automotive and industrial applications that demand robust and reliable operation even under the most challenging conditions.

Key Features

  • Automotive Grade: The NCV1124DR2G is AEC-Q100 qualified, ensuring that it meets the stringent requirements of automotive applications.
  • High Accuracy: Engineered for precision, this component offers exceptional accuracy, making it ideal for critical measurement and control systems.
  • Low Power Consumption: With power efficiency in mind, the NCV1124DR2G operates with minimal energy, contributing to the overall efficiency of the end application.
  • Wide Operating Temperature Range: It is designed to withstand extreme temperatures, ensuring reliable performance from -40°C to +125°C.
  • Robust Packaging: The device comes in a durable SOIC-8 package, providing a compact footprint while maintaining strong environmental and mechanical resilience.

Applications

The versatility of the NCV1124DR2G makes it suitable for a wide array of applications, particularly where precision and durability are paramount. Common uses include:

  • Automotive engine control units
  • Industrial automation systems
  • Battery management systems
  • Power supply modules
  • Motor control circuits

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The NCV1124DR2G is backed by comprehensive technical support and the company's reputation for delivering reliable and robust components that stand the test of time. Customers can rely on ON Semiconductor's global network for ongoing support and service.

Environmental Compliance

Aligned with modern environmental standards, the NCV1124DR2G is designed to meet current RoHS directives, ensuring that it is free from hazardous substances and compliant with global environmental regulations.

You May Also Be Interested in

Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Semtech Corporation
IC DAS PRESSURE/TEMP SENS 12MLPD
Need more? Email Us
Microchip Technology
Need more? Email Us
Analog Devices Inc.
IC CCD SIGNAL PROCESSOR 40-LFCSP
Need more? Email Us
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4257 $51.3855
36+ $2.8109 $101.1924
56+ $2.7230 $152.4880
76+ $2.6352 $200.2752
99+ $2.5473 $252.1827
132+ $2.2838 $301.4616
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess