AD8497ARMZ-R7 Precision Thermocouple Amplifier
The AD8497ARMZ-R7 is a high-precision thermocouple amplifier manufactured by Analog Devices Inc., designed to provide accurate temperature measurements when paired with a type J or K thermocouple. This integrated circuit is part of the Analog Devices Inc. precision amplifier product line and is specifically engineered to simplify thermocouple signal conditioning tasks in a wide range of applications, including industrial control systems, temperature monitoring, and HVAC systems.
Key Features:
- Cold Junction Compensation: The AD8497ARMZ-R7 includes an on-chip cold junction compensator, which adjusts the thermocouple measurement for variations in the temperature at the thermocouple's reference junction, enhancing accuracy.
- High Accuracy: With a factory-trimmed instrumentation amplifier, this device offers a high level of accuracy, which is crucial for precise temperature measurements.
- Wide Temperature Range: The amplifier is capable of operating across a broad temperature range, making it suitable for a variety of harsh environments.
- Low Power Consumption: Designed to be energy-efficient, the AD8497ARMZ-R7 maintains low power consumption, which is essential for battery-powered or energy-sensitive applications.
- Easy to Use: The device comes in a compact package and requires minimal external components, facilitating easy integration into existing systems.
Technical Specifications:
- Supply Voltage: 3 V to 5.5 V
- Output Type: Voltage
- Package / Case: 8-MSOP
- Operating Temperature: -40°C to +125°C
- Gain: Fixed at 5 mV/°C for Type K and 10.5 mV/°C for Type J thermocouples
The AD8497ARMZ-R7 is available in a small, lead-frame chip scale package (MSOP), which is ideal for space-constrained applications. The device's robust design ensures reliability and performance even under challenging conditions. Whether you're developing a precision temperature control system or upgrading an existing setup, the AD8497ARMZ-R7 from Analog Devices Inc. offers the precision and reliability needed for your thermocouple applications.