Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr ON Semiconductor
Series Automotive, AEC-Q100
Package Tube
Product Status Obsolete
Programmable Not Verified
Type Variable Reluctance
Input Type Logic
Output Type Logic
Current - Supply 5 mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV1124
Standard Package 98 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 647871-NCV1124DG
Ultra Librarian 3D Model Ultra Librarian NCV1124DG CAD Model

Description

The NCV1124DG from ON Semiconductor is a high-performance integrated circuit designed for precision sensing and monitoring applications. This versatile component is ideal for automotive and industrial markets where reliability and accuracy are paramount. The NCV1124DG is part of ON Semiconductor's commitment to providing innovative solutions that advance the efficiency and functionality of electronic systems.

Key Features

  • High Accuracy: The NCV1124DG offers exceptional measurement precision, making it suitable for critical applications where precise data is crucial.
  • Robust Design: With its durable construction, the NCV1124DG is capable of withstanding harsh conditions commonly found in automotive and industrial environments.
  • Low Power Consumption: Energy efficiency is at the heart of this device, ensuring low power consumption and longer operational life for battery-powered systems.
  • Wide Operating Temperature Range: This product is designed to operate reliably over a broad temperature range, accommodating the extreme conditions of its intended applications.

Applications

The versatility of the NCV1124DG makes it suitable for a wide array of applications. It is especially well-suited for:

  • Automotive sensor interfaces
  • Industrial process control systems
  • Precision data acquisition
  • Battery management systems
  • Current monitoring circuits

Technical Specifications

The NCV1124DG is housed in a compact SOIC-8 package and is designed to interface seamlessly with a variety of microcontrollers and digital systems. Its technical specifications include a wide supply voltage range and low quiescent current, among other features that make it a top choice for designers looking for a reliable and high-performing solution.

Quality and Support

ON Semiconductor provides comprehensive technical support and resources for the NCV1124DG, ensuring that customers can integrate this product into their designs with confidence. Moreover, the NCV1124DG is manufactured to meet strict quality standards, delivering consistent performance and longevity.

You May Also Be Interested in

Microchip Technology
IC HORN DRIVER DUAL 8DIP
Need more? Email Us
ECAD model for RE46C108E8F
Renesas Electronics America
Engine Knock Signal Processor | IC SENSOR ENGINE KNOCK 20-SOIC
Lowest to $5.0774
ECAD model for HIP9011AB
Diodes Incorporated
PIR CONTROLLER SO-16
Lowest to $3.6557
ECAD model for PT8A2641WEX
Texas Instruments
IC SIGNAL COND RES SENSE 36VQFN / Sensor and Detector Interface 30V SPI/GPIO/I2C/UART Interface 36-Pin VQFN EP T/R
Lowest to $13.2696
ECAD model for PGA900ARHHT
Texas Instruments
IC SIGNAL COND TRANSMIT 36VQFN / Sensor and Detector Interface 30V 2.5mA 1-Wire Interface 36-Pin VQFN EP T/R
Lowest to $8.9258
ECAD model for PGA300ARHHT
Microchip Technology
IC DRIVER HORN PIEZO W/BO 8SOIC / Piezoelectric Horn Driver 8-Pin SOIC T/R
Lowest to $2.0808
ECAD model for RE46C317S8TF
Analog Devices Inc.
SENSOR HUB W/ SPO2 & HR ALGORITH
Lowest to $15.6922
ECAD model for MAX32664GTGC+
STMicroelectronics
IC SMART SENSOR ASSP W/PGA 16QFN
Lowest to $3.5844
ECAD model for STPMS1BPQR
Texas Instruments
LM1815 Adaptive Variable Reluctance Sensor Amplifier | IC AMP ADAPTIV VAR SENSOR 14SOIC
Lowest to $5.8882
ECAD model for LM1815MX

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention