Products specifications Report Issue?

Categories Uncategorized
Manufacturer UTC
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 841893-UTC4N60L-B
Ultra Librarian 3D Model Ultra Librarian UTC4N60L-B CAD Model

Description

The UTC4N60L-B is a high voltage power MOSFET designed and manufactured by UTC (Unisonic Technologies Co., Ltd.). This MOSFET is specifically engineered for applications requiring efficient power switching and low gate charge. It offers a robust performance profile suitable for a wide range of power electronics applications.

Applications:

  • Switching Power Supplies
  • Power Factor Correction (PFC) circuits
  • Electronic Ballasts
  • DC-DC Converters
  • Motor Control

Features:

  • Low Gate Charge: Minimizes switching losses, enhancing efficiency.
  • High Voltage Capability: Operates effectively in high voltage environments, providing reliability.
  • Fast Switching Speed: Enables quick transitions, crucial for high-frequency applications.
  • Avalanche Energy Rated: Withstands transient voltage spikes, ensuring device longevity.
  • RoHS Compliant: Adheres to environmental standards, reducing hazardous substances.

Benefits:

  • Improved Efficiency: Low gate charge reduces switching losses, leading to higher overall system efficiency.
  • Enhanced Reliability: High voltage capability and avalanche energy rating provide robustness against voltage transients.
  • Reduced System Size: Efficient operation allows for smaller heat sinks and overall system size reduction.
  • Lower Operating Temperature: Improved efficiency minimizes heat generation, prolonging component life.
  • Simplified Design: Easy to implement in various power electronic designs.

Additional Details:

The UTC4N60L-B typically comes in a TO-251 or TO-252 package. Key specifications include a drain-source voltage (Vds) of 600V, a continuous drain current (Id) of 4A, and a gate-source voltage (Vgs) of ±30V. The on-resistance (Rds(on)) is typically low, minimizing conduction losses. This MOSFET is designed to operate within a wide temperature range, ensuring reliable performance in various operating conditions. Its low gate charge characteristics make it particularly suitable for high-frequency switching applications, where minimizing switching losses is paramount.

You May Also Be Interested in

Powtech
Lowest to $0.3764
ECAD model for PT5110E23C-25
Powtech
Need more? Email Us
ECAD model for PT1305SE23E
NXP / Nexperia
Enhanced performance HDMI/DVI level shifter with active DDC buffer, supporting 3 Gbit/s operation
Lowest to $1.8140
ECAD model for PTN3360DBS
Prisemi
Lowest to $0.0338
ECAD model for PTVSHC1DF12VB
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ7.5A
Renesas Electronics America
Need more? Email Us
ECAD model for PS2805C-1-F3-A(ML2)
Parade
Lowest to $0.8680
ECAD model for PS8527CTQFN20GTR2-A2
Rohm Semiconductor
Need more? Email Us
ECAD model for PTZ5.1A
Nexperia USA Inc.
300 W Transient Voltage Suppressor
Lowest to $1.1970
ECAD model for PTVS7V5U1UPA

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention