EN
  • EN
  • DE

RE46C317S8TF

Part No RE46C317S8TF
Manufacturer Microchip Technology
Catalog Interface - Sensor and Detector Interfaces
Description IC DRIVER HORN PIEZO W/BO 8SOIC / Piezoelectric Horn Driver 8-Pin SOIC T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Reel package
Type Horn Driver
Input Type Voltage
Output Type Voltage
Interface CMOS
Operating Supply Current 300μA
Operating Temperature Range -10°C ~ 60°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 793075-RE46C317S8TF
Popularity Medium
Supply and Demand Status Limited
Family Name RE46C317
ECCN EAR99
Country of Origin China, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian RE46C317S8TF CAD Model

Description

Microchip Technology's RE46C317S8TF Smoke Detector IC

The RE46C317S8TF from Microchip Technology is a highly integrated and sophisticated IC specifically designed for smoke detection applications. This state-of-the-art device is tailored to enhance the performance and reliability of residential and commercial smoke detectors, offering a compact solution that combines a photoelectric smoke sensing chamber with advanced signal processing capabilities.

At the heart of the RE46C317S8TF lies a low-power CMOS technology, which ensures minimal power consumption, making it an ideal choice for battery-operated units. The IC incorporates an ionization sensing algorithm that provides high stability and sensitivity to smoke particles, thereby reducing false alarms and improving the detector's response time to real fire scenarios.

The device features an onboard programmable gain amplifier, which allows for fine-tuning of the sensor's response to match the specific requirements of different environments. Additionally, the RE46C317S8TF comes with a built-in horn driver and a temporal pattern generator compliant with international standards, such as UL217 and EN14604, ensuring the alarm signal is both audible and recognizable in emergency situations.

Interconnectivity is also a key aspect of the RE46C317S8TF, as it supports multiple detectors linked together. This enables a network of smoke detectors to communicate and trigger simultaneous alarms, providing an enhanced level of safety by alerting occupants throughout the premises quickly in the event of a fire.

For ease of testing and maintenance, the IC includes a test mode that can simulate smoke conditions, enabling regular functionality checks. The RE46C317S8TF also features a low-battery detection circuit that alerts users when the battery is nearing the end of its life, ensuring continuous protection without interruption.

The compact SOT-23-6 package of the RE46C317S8TF makes it suitable for integration into a variety of smoke detector designs, offering manufacturers flexibility in their product development. With its robust feature set and Microchip's reputation for quality, this IC represents a reliable and efficient solution for the next generation of smoke detection systems.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE TO I2C 20MQFN
Lowest to $11.7459
Semtech Corporation
IC DAS ZOOM ADC 2INPUT 16MLPQ
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC BATTERY MANAGEMENT 20-SSOP
Lowest to $5.9399
Microchip Technology
IC SENSOR HUB LPC 84TFBGA
Need more? Email Us
Renesas Electronics America
Lowest to $2.8549
Texas Instruments
IC SENSOR SIGNAL COND 20SOPWRPAD
Lowest to $1.8768
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC DIG CONV 14TSSOP
Lowest to $2.6842
Rohm Semiconductor
IC PREAMP HBD PIR SENSOR 14SSOP
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess