EN
  • EN
  • DE
  • IT

NCT1008CMT3R2G

Part No NCT1008CMT3R2G
Manufacturer ON Semiconductor
Catalog Temperature Sensors - Analog and Digital Output
Description SENSOR TEMP I2C/SMBUS 8WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Sensor Type Digital, Local/Remote
Sensing Temperature - Local -40°C to 125°C
Sensing Temperature - Remote -64°C to 191°C
Output Type I²C/SMBus
Supply Voltage - Operating 2.8 V to 3.6 V
Resolution 8 b
Features One-Shot, Output Switch, Programmable Limit, Shutdown Mode, Standby Mode
Accuracy - Highest (Lowest) ±2.5°C
Testing Conditions -20°C to 110°C
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-WDFN (2x2)
Win Source Part Number 060098-NCT1008CMT3R2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NCT1008
Introduction Date August 03, 2010
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCT1008CMT3R2G CAD Model

Description

The NCT1008CMT3R2G is a high-performance, precision temperature sensor from ON Semiconductor, designed to provide accurate temperature monitoring with a digital output. This sensor is an ideal choice for a wide range of applications that require reliable temperature readings, including computer systems, office electronics, and industrial controls.

Key Features

  • Accuracy: The NCT1008CMT3R2G offers impressive accuracy for temperature measurements, ensuring precise monitoring and control for your systems.
  • Range: It operates over a wide temperature range, making it versatile for various environments and applications.
  • Digital Output: The digital output interface allows for easy integration with microcontrollers and other digital systems, facilitating straightforward communication and data processing.
  • Low Power Consumption: Designed with power efficiency in mind, this temperature sensor helps to minimize the power usage of your system, which is critical for battery-powered and energy-sensitive applications.
  • Small Form Factor: The compact size of the NCT1008CMT3R2G makes it an excellent choice for space-constrained applications where board real estate is at a premium.
  • Robustness: Manufactured by ON Semiconductor, a leader in robust and reliable components, this sensor is built to withstand challenging conditions and provide consistent performance.

Applications

The NCT1008CMT3R2G is suitable for a variety of applications that require precise temperature monitoring. This includes thermal management in computing systems such as servers, laptops, and gaming consoles, as well as in communication devices like routers and switches. It is also applicable in industrial settings for process control, environmental monitoring, and HVAC systems. Additionally, it can be used in consumer electronics, medical devices, and automotive electronics for temperature regulation and safety measures.

Conclusion

With its high accuracy, wide operating range, digital output, low power consumption, and compact design, the NCT1008CMT3R2G from ON Semiconductor stands out as a superior choice for designers and engineers looking for a reliable temperature sensor solution. Its versatility and robustness make it a valuable component across a multitude of industries and applications.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0992
Texas Instruments
±1°C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $3.2208
Maxim Integrated
±1°C Accurate 8-Channel Temperature Sensor | SENSOR DIGITAL -40C-125C 24TQFN
Lowest to $6.5735
Analog Devices Inc.
0.5C Accurate, 10-Bit Digital Temperature Sensors in SOT-23 | SENSOR DIGITAL -40C-125C SOT23-5
Lowest to $7.8263
Microchip Technology
Thermal Sensor with SPI Interface | SENSOR DIGITAL -55C-125C 8SOIC
Lowest to $14.3254
Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418) | SENSOR DIGITAL -40C-125C 8SOIC
Lowest to $4.0227
Microchip Technology
Digital Temperature Sensor with SPI™ Interface | SENSOR DIGITAL -55C-125C 8MSOP
Lowest to $0.3298
Texas Instruments
LM74 SPI/Microwire12-Bit Plus Sign Temperature Sensor | SENSOR DIGITAL -55C-150C 8SOIC
Lowest to $5.1709
Texas Instruments
LMT89 2.4V, 10UA, SC70, Temperature Sensor
Lowest to $0.5496

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
210+ $0.3144 $66.0240
500+ $0.2587 $129.3500
780+ $0.2496 $194.6880
1,070+ $0.2419 $258.8330
1,385+ $0.2342 $324.3670
1,855+ $0.2096 $388.8080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 62,400 pieces
MOQ: 210 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess