EN
  • EN
  • DE

NCP81208FMNTXG

Part No NCP81208FMNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Special Purpose
Description NCP81208 - IC THREE RAIL CONTROL / series Controller, Intel IMVP8 Voltage Regulator IC 4 Output 48-QFN (6x6)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Mfr onsemi
Package Bulk
Product Status Obsolete
Applications Controller, Intel IMVP8
Voltage - Input 4.5V ~ 25V
Number of Outputs 4
Voltage - Output Programmable
Temperature Range - Operating -10°C ~ 100°C (TA)
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (6x6)
RoHS Status RoHS non-compliant
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-NCP81208FMNTXG
Standard Package 1
Win Source Part Number 969112-NCP81208FMNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81208FMNTXG CAD Model

Description

ON Semiconductor NCP81208FMNTXG - Power Management IC

The NCP81208FMNTXG is a state-of-the-art power management integrated circuit (PMIC) designed and manufactured by ON Semiconductor, a leading provider in the field of energy-efficient innovations. This advanced multiphase controller is engineered to meet the rigorous demands of high-performance computing systems and is particularly well-suited for applications in servers, workstations, and other sophisticated computing devices that require stable and efficient power delivery.

Key Features

  • Efficiency: The NCP81208FMNTXG is designed for optimal efficiency, which helps in reducing the thermal footprint and power consumption of the systems it powers.
  • Flexibility: This PMIC supports a wide range of input voltages, making it versatile for use in various system configurations. It also offers programmable features to meet specific design requirements.
  • Control: Precision control is achieved through an I2C interface, allowing for real-time adjustments and monitoring of the power system's performance.
  • Protection: The device includes a comprehensive array of protection features, such as overcurrent, overvoltage, undervoltage, and thermal shutdown, ensuring the longevity and reliability of the power system.

Applications

The NCP81208FMNTXG is ideal for a broad spectrum of high-performance applications, including:

  • Desktop and Laptop Computers
  • Graphics Cards and Gaming Consoles
  • Networking and Telecommunication Systems
  • Enterprise Servers and Data Centers

Technical Specifications

The technical specifications of NCP81208FMNTXG include a multi-phase architecture that significantly improves transient response and minimizes ripple, enhancing the overall stability of the system. The package is designed with a compact footprint, allowing for a more space-efficient design in modern electronics where board space is at a premium.

Conclusion

In summary, the NCP81208FMNTXG from ON Semiconductor represents a blend of performance, efficiency, and reliability. Whether deployed in consumer electronics or industrial-grade computing solutions, this PMIC sets a benchmark for power management solutions in high-performance environments.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLER
Lowest to $7.3573
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $232.6043
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
STMicroelectronics
IC REG AUTO APPL 1OUT 8MULTIWATT / - Power Supply, Automotive Applications Voltage Regulator IC 1 Output 8-Multiwatt
Lowest to $24.4294
STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6553 $57.9355
90+ $1.3583 $122.2470
135+ $1.3159 $177.6465
185+ $1.2734 $235.5790
235+ $1.2310 $289.2850
315+ $1.1036 $347.6340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,811 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess