EN
  • EN
  • DE

NCP81295MNTXG

Part No NCP81295MNTXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description HOT SWAP SMART FUSE / Electronic Fuse Regulator High-Side 50A 32-LQFN (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Current Regulation/Management
Mfr onsemi
Series SENSEFET®
Package Tape & Reel
Function Electronic Fuse
Sensing Method High-Side
Accuracy ±6%
Voltage - Input 4.5V ~ 18V
Current - Output 50A
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 32-LFQFN Exposed Pad
Supplier Device Package 32-LQFN (5x5)
Base Product Number NCP81295
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names NCP81295MNTXGOSDKR,NCP81295MNTXGOSCT,NCP81295MNTXG-ND,NCP81295MNTXGOSTR
Standard Package 2,500
Win Source Part Number 1145305-NCP81295MNTXG
Ultra Librarian 3D Model Ultra Librarian NCP81295MNTXG CAD Model

Description

Introducing the NCP81295MNTXG Power Management IC from ON Semiconductor

ON Semiconductor's NCP81295MNTXG is a high-performance, multi-phase power controller designed to meet the rigorous demands of modern computing and networking applications. This advanced power management integrated circuit (PMIC) is engineered to provide efficient, reliable power delivery for systems requiring precise voltage regulation and fast transient response.

Key Features

  • Multi-Phase Operation: The NCP81295MNTXG supports multi-phase operation, allowing for excellent load sharing and reduced thermal hotspots. This results in improved efficiency and a longer lifespan for the electronic components.
  • High-Efficiency: With its integrated high-efficiency drivers, the device ensures minimal power loss during operation, which is critical for maintaining the overall efficiency of the power supply system.
  • Programmable Features: It offers a range of programmable features including switching frequency, over-current protection, and voltage thresholds, providing designers with flexibility to tailor the PMIC to their specific application needs.
  • Digital I/O Compatibility: The NCP81295MNTXG is compatible with various digital I/O standards, facilitating easy integration into a wide range of system architectures.

Applications

The NCP81295MNTXG is ideally suited for applications that require high-efficiency power conversion and tight voltage regulation, such as:

  • High-performance computing systems
  • Networking and telecommunications equipment
  • Graphics cards and gaming consoles
  • Server and enterprise solutions

Reliability and Environmental Considerations

ON Semiconductor is committed to providing products that not only meet the performance requirements but also adhere to environmental standards. The NCP81295MNTXG is no exception, as it is designed with a focus on energy efficiency and manufactured to comply with industry standards for environmental responsibility.

Conclusion

The NCP81295MNTXG from ON Semiconductor represents a leap forward in power management technology, offering a blend of performance, flexibility, and reliability. Whether it's for high-end computing or mission-critical networking hardware, this PMIC stands ready to power the next generation of electronic innovations.

You May Also Be Interested in

Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.3849
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.8067
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
ON Semiconductor
IC CCR/LED DVR 45V 25MA SOT223-4 / Current Regulator Regulator High/Low-Side 25mA SOT-223 (TO-261)
Need more? Email Us
Texas Instruments
IC PWR MGMT EFUSE 2.7-18V 8WSON / Electronic Fuse Regulator 4A 8-WSON (2x2)
Lowest to $0.7809
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $8.2904
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128
Texas Instruments
PWR MGMT PWR DISTRIBUTION / Current Monitor Regulator 15A 24-VQFN (4x4)
Lowest to $3.0805

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.6870 $51.6180
34+ $3.0252 $102.8568
52+ $2.9307 $152.3964
71+ $2.8361 $201.3631
92+ $2.7416 $252.2272
123+ $2.4580 $302.3340
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess