EN
  • EN
  • DE

SVF331R3K2CKU2R

Part No SVF331R3K2CKU2R
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description VYBRID R 32-BIT MPU ARM CORTEX- / ARM® Cortex®-A5 + Cortex®-M4 Microprocessor IC series 2 Core, 32-Bit 266MHz, 133MHz 176-HLQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series Vybrid, VF3xxR
Package Tape & Reel (TR)
Core Processor ARM® Cortex®-A5 + Cortex®-M4
Number of Cores/Bus Width 2 Core, 32-Bit
Speed 266MHz, 133MHz
Co-Processors/DSP Multimedia; NEON™ MPE
RAM Controllers LPDDR2, DDR3, DRAM
Graphics Acceleration No
Display & Interface Controllers DCU, GPU, LCD, VideoADC, VIU
Ethernet 10/100Mbps (2)
USB USB 2.0 OTG + PHY (1)
Voltage - I/O 3.3V
Temperature Range - Operating -40°C ~ 85°C (TA)
Security Features ARM TZ, Hashing, RNG, RTC, RTIC, Secure JTAG, SNVS, TZ ASC, TZ WDOG
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-HLQFP (24x24)
Additional Interfaces CAN, I²C, IrDA, LIN, MediaLB, SCI, SDHC, SPI, UART/USART
Base Product Number SVF331
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Other Names 935318895528
Standard Package 500
Win Source Part Number 1015260-SVF331R3K2CKU2R
Ultra Librarian 3D Model Ultra Librarian SVF331R3K2CKU2R CAD Model

Description

The SVF331R3K2CKU2R is a cutting-edge semiconductor product from NXP, a global leader in secure connectivity solutions for embedded applications. This product is designed to cater to the demanding needs of modern electronics, offering a blend of performance, power efficiency, and security features.

Key Features

  • Advanced Technology: The SVF331R3K2CKU2R is built on a sophisticated platform that ensures high-speed operation and reliability. It is suitable for a wide range of applications, from industrial to automotive systems.
  • Energy Efficiency: This product is engineered to consume minimal power without sacrificing performance, making it ideal for battery-powered devices and applications where energy efficiency is paramount.
  • Security: NXP's commitment to security is reflected in the SVF331R3K2CKU2R, which includes features designed to protect against a variety of threats and ensure the integrity of the device and its data.

Applications

The versatility of the SVF331R3K2CKU2R allows it to be used in multiple sectors. It is particularly well-suited for:

  • Automotive systems, where robustness and long-term reliability are crucial.
  • Industrial applications that require precise control and connectivity.
  • Consumer electronics that demand high performance and low power consumption.

Technical Specifications

The technical specifications of the SVF331R3K2CKU2R include:

  • Package: Provided in a package that ensures ease of integration into various circuit designs and systems.
  • Temperature Range: Capable of operating across a wide temperature range, making it suitable for harsh environments.
  • Compliance: Meets industry standards for safety and performance, ensuring compatibility with a broad array of products and systems.

Why Choose SVF331R3K2CKU2R?

With its combination of advanced technology, energy efficiency, and robust security features, the SVF331R3K2CKU2R from NXP stands out as a top choice for designers and engineers looking to incorporate a reliable semiconductor into their products. Whether you're developing automotive components, industrial machines, or consumer electronics, this product offers the quality and performance that NXP is known for.

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
Freescale Semiconductor - NXP
IC MPU I.MX6SX 800MHZ 529MAPBGA / ARM® Cortex®-A9, ARM® Cortex®-M4 Microprocessor IC i.MX6SX 2 Core, 32-Bit 200MHz, 800MHz 529-MAPBGA (19x19)
Lowest to $81.3785
Renesas Electronics America
IC MPU RZ/A1M 400MHZ 256LQFP / ARM® Cortex®-A9 Microprocessor IC RZ/A1M 1 Core, 32-Bit 400MHz 256-LQFP (28x28)
Lowest to $42.2955
NXP / Nexperia
Lowest to $53.7967
NXP / Nexperia
I.MX 8QUADXPLUS 21X21 / Microprocessor IC -
Lowest to $135.3384
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Freescale Semiconductor - NXP
ARM 9 RISC MICROPROCESSOR 32 BI / Microprocessor IC *
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess