EN
  • EN
  • DE

DSC6311JA1AB-045.0000

Part No DSC6311JA1AB-045.0000
Manufacturer Microchip Technology
Catalog Oscillators
Description MEMS CMOS OSC SMD / 45 MHz XO (Standard) CMOS Oscillator 1.71V ~ 3.63V Standby (Power Down) 4-VLGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Oscillators
Mfr Microchip Technology
Series DSC63XXB
Package Tube
Base Resonator MEMS
Type XO (Standard)
Frequency 45 MHz
Function Standby (Power Down)
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±50ppm
Temperature Range - Operating -40°C ~ 125°C
Spread Spectrum Bandwidth ±0.25%, Center Spread
Current - Supply (Max) 3mA (Typ)
Ratings AEC-Q100
Mounting Type Surface Mount
Package / Case 4-VLGA
Size / Dimension 0.098" L x 0.079" W (2.50mm x 2.00mm)
Height - Seated (Max) 0.035" (0.89mm)
Base Product Number DSC6311
Standard Package 140
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1342989-DSC6311JA1AB-045.0000
Ultra Librarian 3D Model Ultra Librarian DSC6311JA1AB-045.0000 CAD Model

Description

Microchip Technology DSC6311JA1AB-045.0000 Crystal Oscillator

The DSC6311JA1AB-045.0000 is a high-performance, low-power crystal oscillator module designed and manufactured by Microchip Technology. It is a precision timing device that operates at a fixed frequency of 45.0000 MHz, providing a stable and reliable clock signal for a wide range of electronic applications. This oscillator is a part of Microchip's DSC6000 family, known for its compact size and low power consumption.

Key features of the DSC6311JA1AB-045.0000 include:

  • Frequency Stability: The oscillator offers excellent frequency stability, ensuring minimal frequency deviation over temperature, voltage, and aging, which is crucial for applications requiring precise timing.
  • Low Power Consumption: Designed for energy-sensitive applications, it consumes significantly less power compared to traditional crystal oscillators, making it ideal for portable and battery-powered devices.
  • Compact Size: The device comes in a small 4-SMD, no lead package, which makes it suitable for space-constrained applications without compromising on performance.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, making it versatile for use in various environments and conditions.
  • Supply Voltage: The oscillator is designed to work with a supply voltage of 1.8V, aligning with modern low-voltage electronics requirements.
  • Output Type: It provides a CMOS output, which is compatible with most digital circuits, ensuring easy integration into a variety of design architectures.

The DSC6311JA1AB-045.0000 is suitable for multiple applications, including but not limited to IoT devices, wearable technology, wireless communication systems, and embedded systems where a precise and stable clock source is critical. Additionally, its robustness and high reliability make it an excellent choice for industrial and automotive applications that demand high performance in harsh conditions.

Microchip Technology's commitment to quality ensures that the DSC6311JA1AB-045.0000 oscillator meets stringent industry standards, providing designers and engineers with a trusted solution for their timing requirements.

You May Also Be Interested in

Raltron Electronics Corporation
XTAL OSC OCXO 10MHZ 3.3V TH
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 100.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC OCXO 12.8MHZ 3.3V SMD
Need more? Email Us
Crystek Corporation
XTAL OSC TCXO 10.0000MHZ HCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Crystek Corporation
XTAL OSC XO 100.0000MHZ LVPECL
Need more? Email Us
Abracon LLC
XTAL OSC TCXO 20.0000MHZ LVCMOS
Need more? Email Us
Abracon LLC
XTAL OSC VCOCXO 10.0000MHZ CMOS
Need more? Email Us
Raltron Electronics Corporation
XTAL OSC XO 155.52MHZ 2.5V LVPEC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess